location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS 2D Barcode Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS 2D Barcode Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RL97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781797807 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:12:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ElitePOS 2D Barcode Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black
  • - Scanner type: 2D
  • - Code 11, Code 128, Code 32, Code 39, Code 93, MSI Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, QR Code
  • - Tilt reading angle: -360 - 360°
  • - Wired Standard interfaces: USB
  • - Power source type: USB
Warranty: Three (3) year limited warranty with advance exchange when purchased from HP. Additional Care Pack Services available to extend your protection beyond the standard limited warranty.[1]
Long product name HP ElitePOS 2D Barcode Scanner :
The long product name of HP ElitePOS 2D Barcode Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ElitePOS 2D Barcode Scanner
More>>>
HP ElitePOS 2D Barcode Scanner:
The official description of HP ElitePOS 2D Barcode Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver an efficient customer experience with the breathtaking HP ElitePOS 2D Barcode Scanner, HP’s smallest, slimmest barcode scanner, designed to complement the HP ElitePOS. It reads mobile wallets, digital coupons, and printed barcodes and can be used by hand or in presentation mode.

Short summary description HP ElitePOS 2D Barcode Scanner:
This short summary of the HP ElitePOS 2D Barcode Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS 2D Barcode Scanner, Handheld bar code reader, 2D, Code 11, Code 128, Code 32, Code 39, Code 93, MSI, Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, QR Code, 30 reads/s, -360 - 360°

Long summary description HP ElitePOS 2D Barcode Scanner:
This is an auto-generated long summary of HP ElitePOS 2D Barcode Scanner based on the first three specs of the first five spec groups.

HP ElitePOS 2D Barcode Scanner. Type: Handheld bar code reader, Scanner type: 2D, Linear (1D) barcodes supported: Code 11, Code 128, Code 32, Code 39, Code 93, MSI. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 2 m. Product colour: Black. Power source type: USB, Input voltage: 5 V, Power consumption: 500 mA. Weight: 130 g, Width: 125 mm, Depth: 44 mm

Scanning
Type *
Handheld bar code reader
Scanner type *
2D
Linear (1D) barcodes supported *
Code 11, Code 128, Code 32, Code 39, Code 93, MSI
2D (matrix & stacked) barcodes supported *
Aztec Code, Data Matrix, MaxiCode, MicroPDF417, PDF417, QR Code
Read rate (max)
30 reads/s
Tilt reading angle
-360 - 360°
Pitch reading angle
-60 - 60°
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Cable length
2 m
Performance
Product colour *
Black
Power
Power source type *
USB
Input voltage
5 V
Power consumption
500 mA
Weight & dimensions
Width
125 mm
Depth
44 mm
Height
76.8 mm
Weight *
130 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Portugal 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 2 distributor(s)
United States 1 distributor(s)