HP logo

HP ElitePOS Wired Thermal POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199095
Info modified on:
14 Jun 2024, 09:12:22
End of life date:
30 Sept 2021
Warranty:
Three (3) year limited warranty with advance exchange when purchased from HP. Additional Care Pack Services available to extend your protection beyond the standard limited warranty.[1]
Long product name HP ElitePOS Wired Thermal POS printer:

HP ElitePOS Serial/USB Thermal Printer

HP ElitePOS Wired Thermal POS printer:

Redefine your perception of retail printing with the HP ElitePOS Serial USB Thermal Printer, an eye-catching, compact, cubist printer designed to dazzle alongside your HP ElitePOS at the point of sale.

Short summary description HP ElitePOS Wired Thermal POS printer:

HP ElitePOS, Thermal, POS printer, Wired, Business, Black, 111.8 mm

Long summary description HP ElitePOS Wired Thermal POS printer:

HP ElitePOS. Print technology: Thermal, Type: POS printer. Connectivity technology: Wired. HP segment: Business. Product colour: Black. Width: 111.8 mm, Depth: 131.6 mm, Height: 103 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.