location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500 Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1NC57AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781655626 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 500 Headset Wired Head-band Office/Call center USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
  • - Microphone type: Boom
Warranty: one-year limited warranty
Long product name HP 500 Headset Wired Head-band Office/Call center USB Type-A Black :
The long product name of HP 500 Headset Wired Head-band Office/Call center USB Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Headset 500, Black
More>>>
HP 500 Headset Wired Head-band Office/Call center USB Type-A Black:
The official description of HP 500 Headset Wired Head-band Office/Call center USB Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On cable volume and mute
The flat, tangle-free cable and hook and loop fastener make cable management easy while giving easy access to volume control.

Find the sweet spot
This adjustable microphone ensures you’re heard clearly and can be pushed back when not in use.

Fold it up
Designed for portability with a collapsible headband and ear cups that fold in for storage and travel.

Easy on the ears
Cushioned, over-ear design reduces ambient noise while providing comfort for extended usage.

USB Connection
Easily plug in to all your favorite USB enabled devices.

Short summary description HP 500 Headset Wired Head-band Office/Call center USB Type-A Black:
This short summary of the HP 500 Headset Wired Head-band Office/Call center USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500, Wired, Office/Call center, 164 g, Headset, Black

Long summary description HP 500 Headset Wired Head-band Office/Call center USB Type-A Black:
This is an auto-generated long summary of HP 500 Headset Wired Head-band Office/Call center USB Type-A Black based on the first three specs of the first five spec groups.

HP 500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 164 g. Product colour: Black

Find the sweet spot

This adjustable microphone ensures you’re heard clearly and can be pushed back when not in use.

On cable volume and mute

The flat, tangle-free cable and hook and loop fastener make cable management easy while giving easy access to volume control.

USB Connection

Easily plug in to all your favorite USB enabled devices.

Easy on the ears

Cushioned, over-ear design reduces ambient noise while providing comfort for extended usage.

Fold it up

Designed for portability with a collapsible headband and ear cups that fold in for storage and travel.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Foldable
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
200 mm
Depth
70 mm
Height
170 mm
Weight
164 g
Packaging data
Package width
220 mm
Package depth
190 mm
Package height
80 mm
Package weight
330 g
Packaging content
Quantity
1
Other features
2.5 mm connector
No