location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3 Max
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE553KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ01H3-M00990
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 625 2 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 2.05 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Dual camera 12 MP
  • - 5000 mAh
  • - Android 5.0
Long product name ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy :
The long product name of ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 625, 4GB RAM, 64GB Flash, WLAN 802.11, Bluetooth V4.2, 3G, LTE, Android 6.0
More>>>
ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy:
The official description of ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Catch the Moment
ZenFone 3 Zoom confines compromise to history. We’ve combined the industry’s best smartphone-camera technologies and innovative dual-lens optics with its ƒ/1.7 SONY IMX362 sensor and 2.3x optical zoom camera, Qualcomm® Snapdragon™ S625 processor and ASUS SuperPixel™ Engine and its 5000mAh battery. The upshot is unparalleled smartphone photography ready to capture every scenario, the moment you need. Catch the Moment — ZenFone 3 Zoom.

It takes two to see up close
ZenFone 3 Zoom sets the new bar for mobile photography, combining two entirely new camera systems. A 12 megapixel ƒ/1.7 aperture, wide-angle lens with ASUS SuperPixel™ Technology is primed to capture everyday scenes, especially in dark environment; and a 12 megapixel 2.3x optical zoom for high-quality close-ups from farther away. Switching between ZenFone 3 Zoom’s dual cameras takes just an instant, and the combination enables an all-new depth-of-field effect — for portraits that look like they were shot by a pro.

Break through the distance barrier
ZenFone 3 Zoom’s true 2.3x optical zoom lets you shoot super-sharp, close-up photos and videos from right where you stand, and with just a single tap. When you want to feel even closer, use ZenFone 3 Zoom’s improved digital-zoom technology to ramp up the magnification to a 12x view — and with clarity that’s hard to believe.

Seize the emotion
ZenFone 3 Zoom’s 2.3x optical-zoom camera and 59mm focal length introduces a whole new way to shoot. 2.3x optical-zoom produce a high quality close-up, and the 59mm focal length lens brought subject closer to you by creating more depth to its background object — so you’ll capture depth-of-field effects to rival those achieved by professional DSLR cameras. Combing with the new Portrait mode, the subject stands out more by softly blurring the background. Professionals call this the ‘bokeh’ effect — but you’ll know it as your new way to capture stunning portrait photography.
* Portrait mode will be available with software update.

Camera that sees in the dark
To capture real-world authenticity, ZenFone 3 Zoom packs a 12 megapixel camera with a wide ƒ/1.7 aperture and the latest Sony® IMX362 sensor. This combination, along with a large 1.4µm pixel size and a six-element lens, allows 1.25x more light to pass through to the sensor. This is further enhanced by OIS, allows photos to be shot with shutter speeds so as to capture sharper and brighter low light shots and ASUS SuperPixel™ Engine, effectively increasing captured light by up to 8x* — making ZenFone 3 Zoom perfect for night time shots and low-light environments. You’ll also benefit from both optical and electronic image stabilization (OIS and EIS) technologies for blur-free shots and video every time, a RGB color-correction sensor for true-color photography, and true 4K UHD video recording.

Night shot, low light & back light photos
With light sensitivity that is up to 8x of a typical smartphone camera, the ZenFone 3 Zoom is the ideal smartphone for ultra-clear and vivid night or low light shots and photography of backlit subjects. It has multiple features that give it such good light sensitivity. First it has an ƒ/1.7 aperture is one of the largest found on any smartphone camera. The aperture of any camera is the hole behind the lens through that allows light to reach the sensor. The larger it is, the more light is able to reach the sensor. Next, the ZenFone 3 Zoom has OIS that helps stabilize handheld shots to prevent blurring in very low light photos that need slightly longer shutter speeds to expose. Third, it has a large 1/2.55” sensor that has 1.4µm pixels which are among the largest in the industry. Larger sensors and pixels also contribute to increasing the camera’s light sensitivity. Finally, the ZenFone 3 Zoom uses a powerful image processor known as the SuperPixel™ Engine that enables it to intelligently control the senor’s light sensitivity and multi-framing process to reduce noise artifacts that typically occur in low light shots.

Focus as fast as 0.03 seconds
We’ve upgraded ZenFone 3 Zoom with ASUS TriTech+™ Technology, adding an all-new Dual Pixel PDAF (Phase Detection Auto Focus) system that uses similar technology found in DSLR cameras. Every single pixel on the Dual-Pixel sensor is used for phase detection, enabling auto-focus that’s so incredibly fast, actually the world’s fastest and seamless that even the most sudden movements are caught in the act — even when the light starts to fade. TriTech+™ also features Subject-Tracking Auto-Focus for both photos and videos to keep the object in clear focus, and Laser Auto-Focus for variable distance and lighting clarity in just 0.03 seconds.

Capture the realistic moments
Smartphone photos are marred by unnatural colors, typically caused by artificial lights — so ZenFone 3 Zoom has a RGB color correction sensor to capture the true scene. It detects the type of light and automatically applies the best settings to achieve the perfect balance for natural looking colors. ZenFone 3 Zoom shoots video at up to 4K UHD resolution (3840 x 2160) — or 4 times the quality of Full HD! There’s nothing complicated for you to do: just point, shoot and share your memories, all captured with incredible levels of detail.

Selfie with so much detail
ZenFone 3 Zoom has the world’s most advanced dual-lens smartphone-camera system — and it’s also a selfie superstar. The remarkable front-facing camera employs a 13 megapixel Sony IMX214 sensor for high-resolution selfies, and the ASUS SuperPixel™ Engine can further enhanced the light sensitivity up to 2 times. Screen Flash feature turns the entire screen bright white for brilliant illumination in low-light environments. Combined with the ZenUI Camera app’s unique Beautification and 140° Selfie Panorama modes, you’ll shoot selfies with more detail than ever before, add instant glamor and ensure that every friend is in the frame.

Going pro has never been so simple
ZenFone 3 Zoom’s Manual mode puts pro-level creative controls right in front you, for a DSLR-like experience that fits in a pocket. These include one-touch control over shutter speed, white balance, EV, ISO and metering, plus two features unique in the ZenFone range to ZenFone 3 Zoom: support for the professional RAW photo format, and the ability to switch instantly between the dual lenses for either 25mm or 59mm focal length. Shoot wide or close, and store every original detail — pro photography has never seen so simple.
* RAW support will be available with Android 7.0 (Nougat).

5000mAh battery stays charged for 2 days
ZenFone 3 Zoom’s incredible cameras will encourage you to take more photos, more often — and that’s why we’ve fitted a high-capacity 5000mAh battery, it can even charge attached devices as a power bank. With this vast power resource hidden within ZenFone 3 Zoom’s slim 5.5-inch frame. It can last for two full day of typical use with one charge; you’ll simply stop worrying about battery life. Enjoy the reassurance of up to 42 days standby time, and shoot all day, every day — as often as you like. And you won’t stop at photos: with so much energy in store, record videos in glorious 4K UHD quality for as long as you need; or set ZenFone 3 Zoom’s Time Lapse mode to create transition sequences that capture all day and through the night. ZenFone 3 Zoom is even able to turn power bank, meaning you can use its seemingly endless energy to charge your other devices.

Efficiently powerful, effortlessly fast
ZenFone 3 Zoom’s elegant beauty veils monstrous power, including a 64-bit, 2.0GHz octa-core Snapdragon 625 processor, 4GB memory and desktop-grade Adreno™ 506 graphics performance. This powerhouse has revolutionary 14nm Fin Field Effect transistors (FinFETs) to deliver full-on performance while reducing power consumption by 35%. Then, there’s the mobile and wireless speeds. ZenFone 3 Zoom has 4G/3G dual-SIM bay for complete flexibility for up to 300Mbps (Category 7) downloads via either card. ZenFone 3 Zoom offers ASUS BoostMaster fast charging 10W (5V/2A) for its high capacity 5000mAh battery. It automatically recognizes if the bundled adapter is attached and executes quick charging that can fully charge the ZenFone 3 Zoom in three hours or provide five hours of talk time with a mere ten minute charge; all while protecting the battery from being over-charged — and reversible USB-C for any-way-up connectivity convenience.

Unrivalled smartphone audio with SonicMaster
When you listen with ZenFone 3 Zoom you’ll treat your ears to audio that you simply won’t hear from other smartphones — because only ZenFone 3 Zoom has SonicMaster and High-Res Audio certification. With an advanced five-magnet speaker construction, metal voice coil and expansive sound chamber powered by an NXP Smart AMP, you’ll enjoy powerful, emotional audio in every scenario. When it’s time for immersive listening, plug in your favorite compatible headphone or earbuds and experience true High-Res Audio quality everywhere you go with ZenFone 3 Zoom’s studio-grade 24-bit/192kHz playback — that’s 4x better than CD quality. You’re even able surround yourself with sound, with built-in support DTS Headphone:X™ 7.1.

Sensational display with the toughest glass
With a super-bright 500nits AMOLED technology, 1920 x 1080 Full HD resolution, and a color gamut that’s greater than 100% of the NTSC color space, everything ZenFone 3 Zoom displays looks as vibrant as real life. ZenFone 3 Zoom incorporates latest Corning® Gorilla® Glass 5, and precision-milled with a gentle 2.5-dimensional contour to the edge, for a finish that feels as natural as your grip.

The thinnest, lightest 5.5-inch 5000mAh smartphone
ZenFone 3 Zoom embodies the core values of industrial design and aesthetic beauty. Our engineering marvel blends highly advanced dual-camera technologies and a near-flat lens enclosure with a world-beating 5000mAh battery and expansive 5.5-inch display, and encases them all in a remarkably slim metal body with elegant color options in Navy Black, Glacier Silver and Rose Gold. Every aspect of ZenFone 3 Zoom’s design, from the balanced positioning of the display to the precise alignment of the retaining screws at the bottom, has been meticulously considered and engineered to perfection. Plus it comes with a Clear Soft Bumper to protect its beautiful chassis.

ZenFone Series -
721 Awards. Worldwide Adoration.

Great products transcend time, and transform great brands into legends. From 2014 to 2016, ASUS ZenFones went from zero to 721 international awards, demonstrating the admiration and respect of the media. We are honored by this recognition, and dedicate ourselves to continued pursuit of customer satisfaction.

Short summary description ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy:
This short summary of the ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 3 Max ZE553KL, 14 cm (5.5"), 4 GB, 64 GB, 12 MP, Android 5.0, Black, Navy

Long summary description ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy:
This is an auto-generated long summary of ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy based on the first three specs of the first five spec groups.

ASUS ZenFone 3 Max ZE553KL. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 5000 mAh. Product colour: Black, Navy. Weight: 170 g

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 10:40:04
Uk has collected 248 expert reviews for ASUS ZenFone 3 Max ZE553KL 14 cm (5.5") Dual SIM Android 5.0 4G USB Type-C 4 GB 64 GB 5000 mAh Black, Navy and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
fhm.com.ph
Updated:
2020-07-09 18:06:42
This scenario is guaranteed to make a bad day even worse: your “old” smartphone 's battery life is now at a single digit (with the bar icon in bright red), you don't have your charger with you, and you left your trusty power bank at home. Imagine the horr...
0%
Digitaltrends.com
Updated:
2020-07-09 18:06:42
Asus has dropped the bulky camera bump and the price of the latest entry in its Zenfone Zoom smartphone series. Unlike its predecessor, the Zenfone 3 Zoom doesn't look like a point-and-shoot camera, but it still retains a 2.3x optical zoom. The question i...
Good Excellent battery, Solid performance, Display good for a midrange phone...
Bad Clunky UI, Average camera...
Bottom line No. There are simply better phones for the money out there, like the Moto G5 Plus, the Moto Z2 Play, or the OnePlus 5...
60%
gadgetpilipinas.net
Updated:
2020-07-09 18:06:42
I took out the Zenfone 3 Zoom and the iPhone 6s during my recent trip to Baguio. We have a few more photo comparisons to post later on. For now, feast your eyes with the photos below and tell us your thoughts on the comments section below.Bench in HDRThe...
0%
filipinotechaddict.net
Updated:
2020-07-09 18:06:42
Every tech blog has been clamoring for the latest tech but no one has revisited these smartphones after all the buzz. There are some foreign tech blogs has been doing re-reviews but we think it is safe to say that we are the first to do such in the Philip...
Bottom line There are still a lot to like with the ASUS Zenfone 3 Zoom – great hardware, nice zooming camera, reliable software, and excellent battery life. This particular Zenfone 3 Zoom unit has aged beautifully and it is still worth your look. If you are particula...
0%
chip.com.my
Updated:
2020-07-09 18:06:42
We've had a Zenfone Zoom phone with us before and it was a pretty good phone, but ASUS is back again with the ASUS ZenFone 3 Zoom. Compared to its previous design it has made quite a change, no longer sporting the large camera that juts out the back of th...
Good Performance, Design, Camera, Battery...
Bad Bloatware...
Bottom line For those who have a photo trigger finger the ASUS ZenFone 3 Zoom is a great smartphone to have, without sacrificing technology.(previously published in issue May 2017)...
0%
taragis.com
Updated:
2020-07-09 18:06:42
Asus has introduced ZenFone 3 Zoom smartphone at CES 2017 back in January. This handset is known for its two camera lenses placed in the back of the device. And as what have been promoted by ASUS over the past five months, this smartphone focuses on two t...
0%
pinoymetrogeek.com
Updated:
2020-07-09 18:06:42
The Asus Zenfone 3 is a lovable smartphone but the company felt the urgency of having a card in the dual-camera department. Zenfone 3 Zoom (ZE553KL) is the answer to this budding camera trend. Upon its availability in the Philippines, the Zenfone 3 Zoom s...
Good Stunning Display, Premium Build and Design, Great Battery Life, Solid Camera, Good pricing...
Bad Bloated Software...
Bottom line Most of us agree that last year's Zenfone 3 is a great smartphone, it is an amazing sequel to the iconic Zenfone 2. Though the Zenfone 3 gave Asus the consistency that we need, we craved for another device that could seal the company's position in the fie...
0%
mobiletechpinoy.com
Updated:
2020-07-09 18:06:42
The last in ASUS' current generation premium Zenfone lineup, the Zenfone 3 Zoom has finally arrived. While it may not be the most powerful, it is the most intriguing. Unlike their last attempt at a camera-centric smartphone, the ASUS Zenfone 3 Zoom looks...
Bottom line It should come as no surprise that the ASUS Zenfone 3 Zoom performs well as a camera replacement. After all, that's what it was built for. The combination of dual cameras and robust camera software make it the best amateur photographer's smartphone.What i...
0%
technobaboy.com
Updated:
2020-07-09 18:06:42
We took the ASUS ZenFone 3 Zoom for a quick spin. The smartphone features an AMOLED display, dual main cameras, an octa-core processor, 4GB RAM and a large battery. Let's start the review.The ZenFone 3 Zoom picks up where the first one left off. The secon...
Bottom line The ASUS ZenFone 3 Zoom is definitely a step up from its predecessor. I like how it looks and how it performs. The design, the display the battery life, and the camera performance make this a compelling phone to have. The zoom feature is a big plus as wel...
0%
devontechsupport.com
Updated:
2020-07-09 18:06:42
The Asus Zenfone 3 Zoom, ready for its closeup at CES 2017, puts a major focus on the two smartphone features everyone seems to care about the most: the camera and the battery life.It's the newest Android phone with a dual lens camera, and this one funct...
Bottom line The Asus Zenfone 3 Zoom intensely focuses on the two areas of the smartphone we really care about – the camera and battery life. Its camera specs either tie or best the Samsung Galaxy S7 Edge and iPhone 7 Plus, and we're anxious to see how it fares when w...
0%
mobilesyrup.com
Updated:
2020-07-09 18:06:42
Since its announcement in January, Asus' Zenfone 3 Zoom has flown under the radar in North America, as many mid-range Android devices often do.It seems to have escaped consumers that Asus has released a variant of its critically-lauded Zenfone 3 that has...
Good Stellar dual-camera setup, Long-lasting 5,000mAh battery, Premium metal design...
Bad Slightly bloated UI, Lacklustre performance, Poor audio quality...
Bottom line "The Asus Zenfone 3 Zoom offers an excellent upgrade to the original Asus Zenfone 3"...
75%
technave.com
Updated:
2020-07-09 18:06:42
Sick of carrying around an extra power bank around? And don't you just hate it too when you forgot to bring either that or the charging cable? As the usage of streaming and playing entertainment on their devices continue to increase, having high battery m...
0%
jamonline.ph
Updated:
2020-07-09 18:06:42
ASUS surprised us earlier this year with the release of the ASUS Zenfone 3 Zoom that packs a dual lens camera instead of a single camera like last year. The dual lens camera of the ASUS Zenfone 3 Zoom works similarly to the iPhone 7 & 7 Plus. Both rear le...
Bottom line The ASUS Zenfone 3 Zoom is packed with features that most consumers need. It has a decent processing power, good camera, and a very long battery life. The smartphone also looks good too. But is this smartphone worth it? Yes, I believe so.Yes, there's the...
0%
nasilemaktech.com
Updated:
2020-07-09 18:06:42
ASUS has been on a roll this year. They made the ASUS ZenFone 3 which we have reviewed here – one of my all-time favorite smartphones as of writing this review. When I heard and saw the ASUS ZenFone 3 Zoom, I couldn't wait to get my hands on it. Here's my...
Bottom line This phone is absolutely fantastic!Speaking of price tags, the ASUS ZenFone 3 Zoom is currently only available in Black color and 64GB storage option while priced at only RM 2,099. Lazada link here. I seriously can't recommend any other smartphones that h...
88%
gadgetpilipinas.net
Updated:
2020-07-09 18:06:42
Zenfone has been established by ASUS as an iconic sub brand, and they have been really successful doing so. Since the time it was announced last Computex Taiwan 2016, ASUS released a total of 6 variants of Zenfone: Zenfone 3, Zenfone 3 Deluxe, Zenfone 3...
Bottom line The ASUS Zenfone 3 Zoom is a huge leap compared to its previous iteration and the current Zenfone 3. Even the Zenfone 3 Deluxe is outmatched here. Clearly, compared to its current director competing devices – OPPO F3 Plus and VIVO V5 Plus – the Zenfone 3...
82%
pinoymetrogeek.com
Updated:
2020-07-09 18:06:42
Asus Zenfone 3 Zoom is defined by two of the most sought-after features in a smartphone - the camera and battery capacity. Since its announcement in CES 2017, we have been very eager to lay our hands on this compelling masterpiece. Now that it has landed...
0%
technave.com
Updated:
2020-07-09 18:06:42
The original ASUS ZenFone Zoom aimed to offer the most powerful Intel mobile processor, plenty of storage and a 3X optical zoom for what would be the best ASUS ZenFone cameraphone. Unfortunately, things didn't turn out that way as competitors beat it to t...
Bottom line The ASUS ZenFone 3 Zoom ZE553KL finally delivers as the flagship killer that ASUS envisioned the first ASUS ZenFone Zoom to be but with a more balanced processor, enhanced cameras, slim metal body and extremely long battery life. Improving in nearly every...
0%
klgadgetguy.com
Updated:
2020-07-09 18:06:43
ASUS didn't made a tremendous success with the Zenfone Zoom last year, though it brought back optical zoom to phone cameras, the phone is sadly bogged down by a poor choice (but no choice) of hardware…*cough* Intel *cough*, the company was also late to la...
Good A great camera at last, Outstanding performance, Great audio performance, How can the phone be so light with a 5000mAh Li-ion battery?, Battery life is crazy good, Comes with a TPU case included...
Bad No NFC, WiFi N, 2.4GHz frequency only, Not water and dust resistant, No support for Quick Charge 3.0 and wireless charging, Capacitive buttons aren't backlit...
Bottom line The ASUS ZenFone 3 Zoom is a smartphone that deserves attention and success, the company has already proven the reusability of optical zoom in today's smartphones with the previous device, which has inspired the iPhone 7 Plus' camera setup, and it done an...
90%
hungrygeeks.ph
Updated:
2020-07-09 18:06:43
You can't deny that ASUS got their inspiration for the ZenFone 3 Zoom to challenge the iPhone 7 Plus. Same camera implementation, shape, looks and down to the screen size even. But ASUS has more than just that, it seems this Taiwanese giant had outdone th...
Bottom line For Php23,990 SRP, the ZenFone 3 Zoom offers a very solid smartphone performance with a very useable 2.3x zoom camera capability. Its long battery life, decent processing power, 4G+ compatibility and portability with 2.3x optical zoom are the best selling...
0%
techpinas.com
Updated:
2020-07-09 18:06:43
On Thursday night - April 6, 3017, Asus Philippines officially launched its latest flagship cameraphone via an exclusive media event held at The Penthouse (Lepanto Building) in Makati City. Mr. George Su - Country Manager of Asus Philippines - introd...
0%
ferdzdecena.com
Updated:
2020-07-09 18:06:43
It's the age of dual-lens cameras on smartphones and there's a good reason behind it. Much like our eyes, dual-lens delivers better autofocus, bokeh, sharper details and clarity. Photography-focused smartphones have already arrived from several manufactur...
0%
filipinotechaddict.net
Updated:
2020-07-09 18:06:43
ASUS Philippines is set to announce the new ASUS Zenfone 3 Zoom next month we were lucky enough to take the said device for a spin this week. The device is the company's first take on the dual rear camera front. How does it fare on everyday use? Let's fin...
Bottom line The ASUS Zenfone 3 Zoom is the best camera smartphone ASUS has made by far. You can indeed catch the moment whether near or far on this device. The battery is an added but very helpful bonus and i didn't die on us within the day. The deciding factor here...
93%
yugatech.com
Updated:
2020-07-09 18:06:43
The ASUS Zenfone 3 Zoom is not the company's first “zoom” smartphone. In 2015, they released the original Zenfone Zoom, however, it didn't get enough traction considering the price and competition. After two years, ASUS revived the Zoom lineup with a fair...
Good Premium build, Good design, display, and performance, Powerful dual rear cameras, Very long battery life...
Bad No NFC, Quickly heats up when using the camera, Plenty of ZenUI apps pre-installed, Yet to receive Android Nougat...
0%
yugatech.com
Updated:
2020-07-09 18:06:43
The ASUS Zenfone 3 Zoom is not the company's first “zoom” smartphone. In 2015, they released the original Zenfone Zoom, however, it didn't get enough traction considering the price and competition. After two years, ASUS revived the Zenfone 3 Zoom with a f...
Good Premium build, Good design, display, and performance, Powerful dual rear cameras, Very long battery life...
Bad No NFC, Quickly heats up when using the camera, Plenty of ZenUI apps pre-installed, Yet to receive Android Nougat...
Bottom line We must admit, we already liked the Zenfone 3 Zoom even before we got our hands on it. It's a heavy-hitter in terms of mobile photography.Most of the key specifications are commendable — 5.5-inch Super AMOLED FHD display for a good viewing experience, 4GB...
0%
techpinas.com
Updated:
2020-07-09 18:06:43
Last March 10, 2017, just before my trip to Davao City, our friends from Asus Philippines sent me a brand new Asus ZenFone 3 Zoom retail pack to unbox and play with while having my adventure in the southern part of our country. As its very name suggests...
0%
techradar.com
Updated:
2020-07-09 18:06:43
The Asus Zenfone 3 Zoom, ready for its closeup at CES 2017, puts a major focus on the two smartphone features everyone seems to care about the most: the camera and the battery life.It's the newest Android phone with a dual lens camera, and this one functi...
Good Stellar dual, lens camera specs, Incredible battery life promised, Design strikes the right balance...
Bad Won't be the fastest phone around, Launched with Android Marshmallow, 1080p screen means no VR future...
Bottom line Asus Zenfone 3 has a promising dual-lens camera and a long-lasting 5000mAh battery that give it some flagship credibility. Just don't expect the most powerful chipset or latest version of Android from this unlocked phone...
80%
pinoymetrogeek.com
Updated:
2020-07-09 18:06:43
Asus Zenfone 3 Zoom clouded other handsets in this year's Consumer Electronics Show. To stress on how important this handset is for Q1 of 2017, we tried doing a thorough analysis on its specifications. On paper, the Asus Zenfone 3 Zoom is all about camera...
Bottom line When we talk about camera and battery alone, the Asus Zenfone 3 Zoom seems to be a good contender for the iPhone 7 and Galaxy S7 Edge, no doubt about it. The battery life is very generous to the point that it could act as a powerbank to other devices.I am...
0%
hardwarezone.com.ph
Updated:
2020-07-09 18:06:43
In a time where a good number of smartphones have excellent cameras, decent battery life, and solid build quality, manufacturers are having an increasingly difficult time standing out in a crowded and competitive field. As a result, brands have had to fin...
0%
pocket-lint.com
Updated:
2020-07-09 18:06:43
Asus went after mixed reality geeks with the ZenFone AR, but with the Zenfone 3 Zoom, it's targeting photographers. All the major smartphones from this year's Consumer Electronics Show in Las Vegas had multiple camera lenses, including the ZenFone 3 Zoom...
Bottom line Overall, the Zenfone 3 Zoom is a mid-range phone with some compelling camera specs and a large battery. We really need to spend more time with it before we can say whether it can capture better photos than competing handsets, and it would be good to know...
0%
filipinotechaddict.net
Updated:
2020-07-09 18:06:43
ASUS was the first to showcase their new smartphones for 2017 at the Consumer Electronics Show (CES) in Las Vegas. Two phones were announced – the ASUS Zenfone 3 Max and the Zenfone AR. A few hours after the global announcement of the ASUS Zenfone 3 Zoom...
0%
hardwarezone.com.my
Updated:
2020-07-09 18:06:43
In a time where a good number of smartphones have excellent cameras, decent battery life, and solid build quality, manufacturers are having an increasingly difficult time standing out in a crowded and competitive field.As a result, brands have had to find...
0%
unbox.ph
Updated:
2020-07-09 18:06:43
Phones with dual cameras are no longer niche devices nowadays, as evidenced by the launch of dual-camera equipped models of many OEMs in the past few months. ASUS is the latest company to launch their own dual-camera equipped device in the form of the Zen...
Bottom line Before we dive into the ZF3 Zoom's camera capabilities, let's take a look at its externals first. The design of the ZF3 Zoom is quite familiar to anybody who has ever held the Taiwanese company's mid-range offerings recently. The design of the metal body...
0%
unbox.ph
Updated:
2020-07-09 18:06:43
You've probably read about ASUS' dual-camera equipped Zenfone 3 Zoom. With its twin 12-megapixel rear cameras at f/1.7 aperture, does it have what it takes to take on other contenders in the market? You can check out initial impressions in the video above...
0%
techpatrl.com
Updated:
2020-07-09 18:06:43
We are lucky to have a preview of the Zenfone 3 Zoom which was announced at the CES 2017. Back here in the Philippines, our friends from ASUS invited us over to take a look and have a quick hands-on on the Snapdragon 625-powered Zenfone 3 Zoom.Yes, what y...
Bottom line Before we make our initial thoughts, let us remind you guys that what we tested is an engineering sample only. There are issues that we spotted immediately, for example, the camera is kind of sluggish when switching from 1x to 2.3x zoom and vice versa. Ac...
0%
androidauthority.com
Updated:
2020-07-09 18:06:42
Every device has a main selling point, and the ASUS ZenFone 3 Zoom is all about its optical zoom capabilities, something we don't often find in smartphones. Things have changed since the launch of the original ZenFone Zoom, though. From design to specs a...
Good Insane battery life, Quality camera with optical zoom, Accessible price point, Pretty good specs for the price, AMOLED display...
Bad Optical zoom is cool, but overhyped, Launched with outdated software, Fragile construction, 1080p resolution, Lackluster sound quality...
Bottom line The ASUS ZenFone 3 Zoom may not be your dream device in terms of optical capabilities, but the camera is pretty good and the phone excels in other areas. Its battery life is hands-down the best we have seen, and the price is nothing to scoff at...
0%
phonearena.com
Updated:
2020-07-09 18:06:42
The last few weeks have been overloaded with new smartphone launches, centered around the late-summer extravaganza that is the IFA trade show, and now Apple's new batch of iPhones. But even going back a month or two earlier, this whole season has been de...
Good Solidly daylong battery life, Good value, Flexible camera hardware...
Bad Camera software needs work, lowlight performance unsatisfying, Audio a bit of a letdown, No waterproofing, Dated design, Battery this big feels like it should last even longer...
Bottom line The Asus ZenFone 3 Zoom is a smartphone in an uncomfortable position. None of its big features – neither its dual cameras nor its giant battery – end up really panning out in quite the way Asus clearly hoped, and while they don't utterly disappoint, they'...
71%
techarp.com
Updated:
2020-07-09 18:06:42
Ever since they were announced at Computex 2016, ASUS has churned out a number of ZenFone 3 models, like the ZenFone 3 Ultra phablet and the eponymous ZenFone 3 smartphone. But what mobile photographers have been waiting for was ASUS ZenFone 3 Zoom (ZE5...
Bottom line While ASUS may not make a point about it, it is obvious that they are targeting the ASUS ZenFone 3 Zoom (Amazon | Lazada) squarely at the Apple iPhone 7 Plus (Amazon | Lazada). They even eschewed the innovative zoom camera in the original ASUS ZenFone Zoo...
0%
androidheadlines.com
Updated:
2020-07-09 18:06:42
ASUS has made a smartphone that can literally replace your point-and-shoot camera, in the ZenFone 3 ZoomThe ASUS ZenFone 3 Zoom is the first smartphone from the Taiwanese manufacturer to feature dual cameras on the back. ASUS is using the same setup – mor...
Good Camera, Battery Life, Build quality, Price...
Bad Display, Large bezels, Capacitive keys instead of software keys, Wrap Up, The ASUS ZenFone 3 Zoom is a pretty interesting smartphone from the company. It's more of a niche product than anything. Seeing as there won't be many people looking for a smartphon...
Bottom line If you are looking for a smartphone to replace your point and shoot camera, then the ASUS ZenFone 3 Zoom is definitely worth taking a look at. There are some things that aren't that great about the ZenFone 3 Zoom, but that camera is not one of them. It's...
0%
androidpolice.com
Updated:
2020-07-09 18:06:42
Asus was not on the radar of most US phone buyers until the ZenFone 2 popped up a few years ago with solid specs for a reasonable price, but the ZenFone 3 family hasn't been as prominent. It took Asus ages to roll these devices out in North America, and t...
Good This phone edges out the Moto Z Play for the best battery life I've experienced. It'll last a solid three days on a charge, The optical 2.3x zoom is neat, The aluminum build makes the phone feel more expensive, and it's slim for having a huge battery...
Bad The capacitive nav buttons aren't backlit, which is just crazy, Asus, Lowlight performance is not as good as advertised. No OIS on zoom lens, Ships with Marshmallow. Asus ZenUI is unattractive and clunky, Doesn't have it, No band 12 LTE handicaps the ZenF...
Bottom line The ZenFone 3 Zoom is probably not a phone I would use on a regular basis, but that doesn't mean it's a bad thing. It has several strong points, which might be exactly what you're looking for. It has the best battery life of any Android phone I've used. T...
0%
pcmag.com
Updated:
2020-07-09 18:06:42
Better battery life is a spec most manufacturers ignore in the quest for thinner, lighter phones, but Asus is listening. The unlocked ZenFone 3 Zoom ($329) packs a massive 5,000mAh cell into an attractive metal body, for some of the best battery life we'v...
Good Affordable, Dual-camera optical zoom, High-resolution audio, Lots of unique features and customization options, Good build quality, Stellar battery life, Super-bright display...
Bad Dated software with heavy UI layer, Low-light camera performance could be better...
Bottom line The Asus ZenFone 3 Zoom stands out from the crowd of unlocked phones thanks to stellar battery life, dual-camera optical zoom, and a slew of unique features, but a lackluster software experience limits its appeal...
70%
tomsguide.com
Updated:
2020-07-09 18:06:42
What started out as a trend is quickly becoming a standard feature. Like other phones, Asus’ $329 ZenFone 3 Zoom features dual rear cameras, but the company’s new handset takes things further, quite literally, with a 2.3x optical zoom — an even longer zoo...
Good Ridiculously long battery lif, Dual rear cams with 2.3x optical zoo, Supercolorful 5.5-inc, AMOLED displa, Upscale design with USB Type-C and fingerprint sensor...
Bad Still running Android, Somewhat clunky interfac, Performance is similar to that of less expensive phone, Phone won't work on Verizon's or Sprint's network...
Bottom line The Asus ZenFone 3 Zoom is a really interesting phone. Its performance is similar to that of less-expensive budget phones, its display is on a par with those of handsets costing hundreds more, and it has dual rear cameras with OIS and a 2.3x optical zoom...
80%
hitechcentury.com
Updated:
2020-07-09 18:06:42
The successor to last year's Zenfone Zoom camera phone, the Zenfone 3 Zoom retains its predecessor's greatest trait- an optical zoom lens array integrated within the chassis of the casing and expands on it with even better hardware all around while retain...
Good Excellent rear camera, phenomenal battery life, agreeable price for performance...
Bad No dedicated shutter release button, no IP68 water resistance, no wireless charging...
Bottom line A superb rear camera and phenomenal battery life along with decent performance make this one of the best phones that Asus has ever made and a potent contender in the running as one of the best camphones of the year...
87%
xiaomitoday.com
Updated:
2020-07-09 18:06:43
Dual-camera smartphones are not surprising anymore. Any more or less popular smartphone makers has at least one device with two camera modules. Probably the best affordable option is the Xiaomi Redmi Pro. But it belongs to the category of mid-range smartp...
Good Modern processor providing smooth performance, Dual-camera with a lot of great features, Good front camera offering a myriad of selfie modes, Large memory combination, 4G LTE support, Too large battery providing a few days of use at a single charge, Full...
Bad The phones heats up when using camera for a long time...
Bottom line The Asus ZenFone 3 Zoom has been launched to compete with mid-range dual-camera phones such as the Xiaomi Redmi Pro, Umidigi Z Pro, and Huawei Honor 8. But its design and a decent specs list allow the phone to challenge high-end models such as the Huawei...
0%
Brand Image Product code Product Stock Price from
ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium
(show image)
ZC520TL-4H077WW ZC520TL-4H077WW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)