location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-315W Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-315W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-315W/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-315W Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - 16 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Internal memory: 64 MB 360 MHz
Long product name Samsung CLP-315W Colour 2400 x 600 DPI :
The long product name of Samsung CLP-315W Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-315W - Black - Colour
More>>>
Samsung CLP-315W Colour 2400 x 600 DPI:
The official description of Samsung CLP-315W Colour 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

it’s more silent
BLI has proven that the CLP-315W is the quietest printer when considering vibration and average noise emissions, respectively.

printout is more consistent
CLP-315W prints constant colour with strong water fastness while inkjet printer is expecting colour printer, faded out and wrinkled soon.

it’s more compact
This compact colour laser with refined modern style was designed to fit into professional workspaces. Now even small professional businesses and home offices can upgrade to colour laser and enhance the impact of their printouts.
At 388 x 313 x 243mm this colour laser will fit on a desk or a shared workspace.

Short summary description Samsung CLP-315W Colour 2400 x 600 DPI:
This short summary of the Samsung CLP-315W Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-315W, Laser, Colour, 2400 x 600 DPI, 16 ppm, Network ready

Long summary description Samsung CLP-315W Colour 2400 x 600 DPI:
This is an auto-generated long summary of Samsung CLP-315W Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Samsung CLP-315W. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Labels, Transparencies
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Processor frequency
360 MHz
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
388 x 313 x 243 mm
Other features
Mac compatibility
No
Compatible operating systems
Windows 2000 / XP / 2003 / 2008 Server / Vista Linux OS Mac OS X 10.3 ~ 10.5
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:17:09
Uk has collected 32 expert reviews for Samsung CLP-315W Colour 2400 x 600 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 08:17:08
The CLP-315 is the smallest printer here, and also the cheapest at just $218. That puts it in some treacherous company, with the Dell 1320cn waiting eagerly for it to slip up.But the CLP-315 is the ultimate in civilisation compared to other printers. W...
Bottom line Good design, great results, and a low price but the high TCO makes the Samsung a poor choice...
67%
alphr.com
Updated:
2015-06-25 08:17:08
The CLP-315 is one of the most compact and cheapest colour laser printers we've ever come across. At just £84 exc VAT it costs less than some inkjets. But the CLP-315 is surprisingly capable for such a low-cost printer. Where many of its laser printer...
Bottom line Good design, great results, and a low price and TCO make the Samsung a superb choice...
67%
Zdnet.com.au
Updated:
2015-06-25 08:17:08
The Samsung CLP-315W is a fancy looking wireless laser printer with a clean design and small footprint, but the output quality is unacceptable and the blisteringly slow speeds will have you searching for other options. The Samsung CLP-315W is a full co...
Good Small footprint, Lightweight, Sleek design, Individual toner cartridges...
Bad Poor quality prints, Slow output, Lacks dedicated cancel button, No manual feed tray, Higher cost per page than average, Low duty cycle...
Bottom line The Samsung CLP-315W is a fancy looking wireless laser printer with a clean design and small footprint, but the output quality is unacceptable and the blisteringly slow speeds will have you searching for other options.
53%
digitalversus.com
Updated:
2015-06-25 08:17:08
Some will find it totally unfair to include a colour laser in a roundup dealing with monochrome laser printers. So why did we do it? Simply because the Samsung CLP-315 isnt any more expensive that a black & white model. Why not go for colour then? Aft...
Good Razor sharp text, Speed when printing in B&W, cost per page cheaper than inkjet, Drivers for Windows, Linux et Mac provided, Possibility to print out in B& W to save on toner...
Bad Colour print quality, Colour print speed, Some fuzziness, The colour prints arent the greatest around, but this printer isnt more expensive than a black and white model.
100%
techradar.com
Updated:
2015-06-25 08:17:08
Samsung markets its new CLP-315 as the worlds smallest laser printer and theres no way you can argue with that. Little bigger than most mono laser printers, this small black machine takes up very little room. It may only have a 150-sheet paper tray...
Good Compact, Quiet running, Low price, Decent print quality...
Bad Sluggish print speeds, Limited features, Costly to run...
70%
pcadvisor.co.uk
Updated:
2015-06-25 08:17:08
With a home audience in mind, Samsung has given the Samsung CLP-315 printer a striking polished black exterior, and delicate curves that make this far and away the best-looking laser printer weve seen. And the Samsung CLP-315 remains substantial in...
Bottom line The Samsung CLP-315 is relatively light on dimensions and rather pleasing to look at. For home users who need to run off numbers of text documents mixed in with the odd colour image, this printers £135 price makes it an enticing buy. Just dont expec...
80%
itreviews.com
Updated:
2015-06-25 08:17:08
Aimed at the SOHO market, or possibly at a managers desk, this is truly a small colour laser printer. Its also inexpensive to buy and quiet when printing. Against this, its comparatively expensive to run and the print quality is variable. If money...
0%
itpro.co.uk
Updated:
2015-06-25 08:17:08
This very small colour laser is quiet when printing, easy to maintain and cheap to buy. TCO isn’t so good, though, as the low capacity consumables are relatively expensive. It’s also slow to print, struggling to reach 4ppm in colour. For occasional use...
67%
expertreviews.co.uk
Updated:
2015-06-25 08:17:08
Samsungs CLP-315 is the smallest colour laser printer on the market, and the cheapest printer in this round-up. Its sleek black chassis is barely larger than most inkjets, which makes it ideal for a small home office. Its the only printer here wi...
80%
toptenreviews.com
Updated:
2015-06-25 08:17:08
The Samsung CLP-315W is your basic laser printer. This color printer provides you with the necessities to get your printing job accomplished. It offers small dimensions, allowing it to fit perfectly on any desk without taking up too much space. It is a...
Bottom line The Samsung CLP-315W is a basic color printer well suited for home use...
88%
techcrunch.com
Updated:
2015-06-25 08:17:08
Ask any geek of a certain age and predilection what they dreamt of back in high school and they’ll say, in order, a date to the prom and a color laser printer. Now that everyone with $100 and a pulse can get a fairly nice inkjet printer, Samsung is off...
0%
dreamwarecomputers.com
Updated:
2015-06-25 08:17:08
If you're shopping for a laser printer you can usually expect to pay more than you would for an inkjet printer, but it will pay itself back over time with much lower printing costs. Start shopping around for a colour laser printer and you will suddenl...
Good Great system compatibility (Windows, Mac and Linux drivers included right out of the box), Compact size and great looks, Networking capabilities make it a great choice for the home network, either wirelessly or wired, Fairly inexpensive to buy compared to...
Bad Slow print speeds, Quality of colour images was lower when compared to past colour laser printers from Samsung...
Bottom line The CLP-315W is an excellent colour laser printer alternative for those without a large budget. It offers a great solution to get acceptable quality colour prints from a laser unit while maintaining a low operating cost compared to inkjet models. The w...
0%
Bcchardware.com
Updated:
2015-06-25 08:17:08
Its been a long time since weve looked at a new printer here at BCCHardware - in fact the last printer we looked at was the CLP-300 printer from Samsung and today weve got a much more stylish follow-up; the CLP-315W. The latest series of printers...
Good Affordable color laser, Wireless and wired network connectivity, Fast on black text, Nice small footprint, Quiet when compared to other printers, Good color quality...
Bad No duplex printing option, 150 sheet tray is a little small - one print job could empty it in less than 9 minutes.
Bottom line Im very happy to see that the CLP-315W addresses some of the color quality issues that we saw with the CLP-300 while keeping a nice tidy footprint and the noise to an acceptable level. The CLP-315W looks great and backs up its looks with solid perfo...
0%
techworld.com
Updated:
2015-06-25 08:17:08
With a home audience in mind, Samsung has given the Samsung CLP-315 printer a striking polished black exterior, and delicate curves that make this far and away the best-looking laser printer we've seen.And the Samsung CLP-315 remains substantial in al...
Bottom line The Samsung CLP-315 is relatively light on dimensions and rather pleasing to look at. For home users who need to run off numbers of text documents mixed in with the odd colour image, this printer's £135 price makes it an enticing buy. Just don't expec...
0%
hardwarecentral.com
Updated:
2015-06-25 08:17:08
Small on your desk (occupying less than 13 by 16 inches) and even smaller in your wallet (a street price as low as $200), Samsungs most compact color laser makes up for modest print speed with easy operation, high-quality output, and standard WiFi and...
0%
trustedreviews.com
Updated:
2015-06-25 08:17:08
Colour laser printers are big, heavy, expensive pieces of kit that really need to be shared by a workgroup to make them viable… aren't they? Apparently not. Samsung's CLP-315 is a small, light, inexpensive colour laser printer, almost ideally suited for s...
80%
pcmag.com
Updated:
2015-06-25 08:17:08
If you always wanted a color laser but didnt think you could justify the cost, now would be a good time to reconsider. Priced at just $200 (street), the Samsung CLP-315 takes color laser printing to a new level of affordability. (The same printer is...
Good Color laser printing at a breakthrough price. Small. Reasonably high-quality output overall. Vibrant color graphics.
Bad Although its text quality is good enough for most business purposes, its a touch below par for a laser.
Bottom line The Samsung CLP-315s small size, breakthrough low price, and eye-catching color make it the personal color laser of choice...
80%