location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 216MFD 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
216MFD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0278-006
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Axis 216MFD 1280 x 1024 pixels :
The long product name of Axis 216MFD 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

216MFD Network Camera, Tamper resistant casing, 1.3 megapixel sensor, 1280 x1024 pixels
More>>>
Short summary description Axis 216MFD 1280 x 1024 pixels:
This short summary of the Axis 216MFD 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 216MFD, ARTPEC-A, EN 55022 Class B EN 61000-3-2 EN 61000-3-3 EN 55024 FCC Part 15 Subpart B Class B ICES-003 Class B..., 2 lx, 340°, 74°, 0 - 170°

Long summary description Axis 216MFD 1280 x 1024 pixels:
This is an auto-generated long summary of Axis 216MFD 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Axis 216MFD. Processor model: ARTPEC-A, Certification: EN 55022 Class B EN 61000-3-2 EN 61000-3-3 EN 55024 FCC Part 15 Subpart B Class B ICES-003 Class B.... Minimum illumination: 2 lx, Angle of rotation: 340°, Lens viewing angle, horizontal: 74°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Maximum resolution: 1280 x 1024 pixels, Video formats supported: MPEG4, Frame rate: 13, 20. Supported network protocols: IPv4/v6, HTTP, HTTPS, QoS layer 3 DiffServ, FTP, SMTP, Bonjour, UPnP, SNMPv1/v2c/v3(MIB-II), DNS,...