location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC239T/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo 2.53 GHz
  • - 4 GB 1066 MHz
  • - 320 GB
  • - NVIDIA GeForce 9400M 256 GB
  • - 1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
More>>>
Short summary description Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC:
This short summary of the Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini , 2.53 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, Mac OS X 10.6 Snow Leopard

Long summary description Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC:
This is an auto-generated long summary of Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC based on the first three specs of the first five spec groups.

Apple Mac mini . Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.6 Snow Leopard. Chassis type: Mini Tower. Product type: PC. Weight: 1.31 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 11:33:20
Uk has collected 71 expert reviews for Apple Mac mini Intel® Core™2 Duo 4 GB 320 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Mini Tower PC and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Zdnet.com.au
Updated:
2013-09-12 11:33:16
Apple's newest iMacs, especially the 27-inch model, offer strong value thanks to their fast performance, good looks and large, attractive displays. The new Mac Mini is not quite as compelling. We're looking at only the AU$1099 2.53GHz model in this...
Bottom line If you demand a small, relatively affordable Mac, the Mac Mini is your only option. Otherwise, you can find Windows-based small form factor desktops that offer more interesting features with better value.
60%
expertreviews.co.uk
Updated:
2013-09-12 11:33:16
In less than a year, the Mac mini has bounced back from an uncertain future. Last March, its specification was boosted by a better graphics processor, support for two displays, a faster frontside bus to move data more quickly, a FireWire 800 port and a...
100%
alphr.com
Updated:
2013-09-12 11:33:17
Apple has finally woken up to the possibilities of its Mac mini form factor: it isn't just home users who have fallen in love with a home computer the size of a car radio, there are businesses out there running complete web-hosting farms on racks fille...
Bottom line Small businesses will be stunned to find all that's on offer from this bargain machine...
83%
techradar.com
Updated:
2013-09-12 11:33:17
The Apple Mac mini has huge potential, but to date, that potential has not been realised. It's the cheapest way to buy a Mac but it isn't powerful enough to appeal to switchers, and it's been shamefully under-exploited as a media centre. This new relea...
Good No price increase, Boosted processor and RAM...
Bad It should be cheaper, Needs HDMI output...
70%
macworld.co.uk
Updated:
2013-09-12 11:33:17
Ever since the Mac mini was first released, people have been using Apple’s diminutive Mac desktop as a server. At 16.51cm square and 5.09cm high, it bears just the sort of compact computing power you want to stick in a closet or under a desk and use as...
Good Combination of hardware and software is attractively priced; enough processing power for small businesses, small workgroups in larger enterprises, and educational environments.
Bad No optical drive; use of 2.5in hard drives hampers speed.
100%
v3.co.uk
Updated:
2013-09-12 11:33:18
When Apple first launched the Mac Mini back in 2005 very small desktop computers were rare. These days alternatives are available for as little as £150, making this latest version look rather expensive.The difference, however, lies in the processor ins...
Good Small but fairly powerful; quiet...
Bad Expensive, limited display connectors...
Bottom line Small and quiet but a little expensive Good points Small but fairly powerful; quiet Bad points Expensive, limited display connectors...
60%
computeractive.co.uk
Updated:
2013-09-12 11:33:18
When Apple first launched the Mac Mini back in 2005 very small desktop computers were rare. These days alternatives are available for as little as £150, making this latest version look rather expensive.The difference, however, lies in the processor ins...
Good Small but fairly powerful; quiet...
Bad Expensive, limited display connectors...
Bottom line Small and quiet but a little expensive...
60%
pocket-lint.com
Updated:
2013-09-12 11:33:19
When Apple update a product, it generally keeps the name that it had before. We saw quick hop with the reshuffle of the MacBook line-up to give space to the new entry-level 13-inch white model, but the last Mac mini update we saw was in March of this...
Good Compact design, near silent operation, Wi-Fi and Bluetooth and plenty of power...
Bad No SD card slot, USB slots close...
Bottom line So there are few niggles with the Mac mini. It's the usual seamless operation we've come to expect from Apple. You take it out of the box and it just works. With the upgrades coming in at the same prices as the last versions, the new Mac mini look...
80%
zath.co.uk
Updated:
2014-01-03 18:08:56
Last week I bought myself an Apple Mac Mini and after a few mishaps regarding video adapters, I finally got it up and running towards the end of the week. Needless to say I was growing ever more impatient as it was sat on my desk doing little more tha...
0%
trustedreviews.com
Updated:
2014-01-03 18:08:56
It's a testament to the brilliance of the design that, as far as any consumer is likely to notice, it has barely changed since its inception. A look around the rear of this system reveals a notably changed port arrangement than on preceding mod...
70%
techadvisor.co.uk
Updated:
2014-01-03 18:08:56
Product Code: MC239LL/A Billed as the world's most energy efficient desktop computer, the Apple Mac mini (Late 2009) has been gently revised with faster processors and more memory and storage Apple's entry-level Mac was in the doldrums for almost tw...
Bottom line The Apple Mac mini (Late 2009) is now more compelling than ever as a compact computer that's built to very high standards, and including a feature set unmatched by any other PC on any platform. Whether used as a space-saving desktop PC for the office...
90%
macworld.com.au
Updated:
2014-01-03 18:08:56
Back in March, when I —officially called the —Apple’s smallest desktop computer had just received a long-overdue refresh: it had been since the company had touched the Mac mini line. But that update was the most significant in the history of the line;...
0%
macworld.co.uk
Updated:
2014-01-03 18:08:56
Back in March we reviewed the previous Mac mini models. Apple’s smallest desktop computer had just received a long-overdue refresh: it had been 19 months since the company had touched the Mac mini line. But that update was the most significant in the h...
Good Mac mini 2.26GHz] Tiny size; impressive set of features; all the dramatic improvements of the Early 2009 model plus better performance. [Mac mini 2.53GHz] Tiny size; impressive set of features; all the dramatic improvements of the Early 2009 model plus be...
Bad Mac mini 2.26GHz] Slow hard drive; difficult to upgrade. [Mac mini 2.53GHz] Slow hard drive; difficult to upgrade; performance increase over £499 model still not dramatic.
80%
digitalversus.com
Updated:
2014-01-03 18:08:56
The Mac mini is a complete Apple computer, housed in a 16x5 cm case. It has all the necessary components for the proper functioning of a computer, including wi-fi to connect up to your network. Apple’s hook for this new version of the product is simple...
Good Compact, Low energy consumption, Quiet, Nice to look at, 5 USBs...
Bad Video interfaces in mini, No BluRay, Average CPU performance, Poor builtin speaker...
100%
techradar.com
Updated:
2014-01-03 18:08:56
The Mac mini was last updated more than a year and a half ago, so we were hoping for something special. What we got was a minor spec bump on top of a hike in price, with the cost of Apples cheapest Mac jumping up a hundred pounds. Serves us right for...
Good Two independent video outputs, Decent gaming performance, 5x USB ports and 1x FireWire 800...
Bad Still no HDMI option, Mediocre RAM and hard-disk spec, The price has gone up...
70%
trustedreviews.com
Updated:
2014-01-03 18:08:56
An update to Apple's Mac mini has been long-rumoured and much-awaited. While the previous generation system didn't, and I would argue still doesn't, have a rival in design stakes, the technology within its ever-so-stylish chassis was getting just a bit lo...
Bottom line For general everyday computing - web browsing, sending and reading emails, perhaps the odd bit of word processing or even kicking back and watching a DVD, the Mac mini is a more than capable machine. That it just so happens to look fantastic and have an a...
90%
macworld.co.uk
Updated:
2014-01-03 18:08:56
When we reviewed the previous Mac mini iteration, we lamented the 11 months it took Apple to release that update - a period so lengthy that many people wondered if Apple would discontinue the line. So you can imagine the speculation that’s occurred in...
Good Tiny size; performance comparable to that of the £649 model; significantly improved graphics performance compared to older models; dual video outputs with support for extended Desktop mode and 30-inch displays; five USB ports; FireWire 800.
Bad Even slower hard drive than £649 model; too little RAM; difficult to upgrade. Min specs: 2.0GHz Intel Core 2 Duo, 1GB memory, 120GB hard drive, 8x double-layer SuperDrive, NVIDIA GeForce 9400M graphics.
80%
macworld.co.uk
Updated:
2014-01-03 18:08:56
When we reviewed the previous Mac mini iteration, we lamented the 11 months it took Apple to release that update - a period so lengthy that many people wondered if Apple would discontinue the line. So you can imagine the speculation that’s occurred in...
Good Tiny size; significantly improved graphics performance compared to older models; dual video outputs with support for extended Desktop mode and 30-inch displays; five USB ports; FireWire 800.
Bad Slow hard drive; difficult to upgrade; £150 premium over £499 model doesn’t get you many improvements. Min specs: 2.0GHz Intel Core 2 Duo, 2GB memory, 320GB hard drive, 8x double-layer SuperDrive, 8x double-layer SuperDrive.
60%
goodgearguide.com.au
Updated:
2014-01-03 18:08:56
It has been a year and a half since Apple updated its budget desktop line of Macs, but a new Mac Mini has finally been released. That may excite those looking for a cheap computer or powerful alternative to the AppleTV. The hardware has been improved, but the design is similar to the previous model. The lack of an HDMI connection remains the biggest deterrent to those looking for an elegant home theatre PC. Its the Mac Mini’s internals that have undergone the biggest changes. Both configuratio...
Good Decently priced, reasonably powerful, small and attractive design, DisplayPort connection...
Bad No HDMI, 5400rpm hard drive...
Bottom line With the latest upgrade, the price gap between the Mac Mini and other Apple computers has widened. For the price, you get decent power and a small case that will fit into the tightest of spaces...
85%
T3.com
Updated:
2014-01-03 18:08:56
Is the £649 Mac mini a wise buy? The Mac mini has had such a low profile of late that many pundits predicted it would be discontinued rather than updated, with the folks from Cupertino concentrating on the mighty iMac as an entry-level computer. Inste...
Good The small form factor, Beefed-up graphics card, Faster RAM...
Bad Not enough RAM, Small hard drives, No processor upgrades...
Bottom line A strong machine that definitely has its niche markets, but ultimately its overpriced and underpowered...
60%
pocket-lint.com
Updated:
2014-01-03 18:08:56
Yep, you would be forgiven for thinking that Apple had canned the Mac mini to the graveyard long ago, but can a performance and spec boost save the much loved, but also much forgotten about, computer from Apple? We plugged it in to find out...
Good Small, cheap (ish)...
Bad Not much - but just think how good it would be if it had Apple TV built-in?...
Bottom line For those whove already got a monitor, keyboard and mouse, this is the perfect way for switching to a Mac while keeping the costs down...
80%
techadvisor.co.uk
Updated:
2014-01-03 18:08:56
When we reviewed the previous Mac mini iteration, we lamented the 11 months it took Apple to release that update - a period so lengthy that many people wondered if Apple would discontinue the line. So you can imagine the speculation thats occurred i...
Bottom line While the price of entry to Mac computing may have risen from £391 to £499 with the release of the 2009 Mac mini, the manifold revisions of the new model fully justify the updated starting price. In simple speed terms, there’s faster wirel...
70%
theregister.co.uk
Updated:
2014-01-03 18:08:56
Someone at Apple must have a soft spot for the Mac Mini. Despite its superb design, the Mini has always been a bit of an under-achiever, and rumours of its poor sales and imminent demise have been going around for a couple of years now. Yet, as the son...
Bottom line Hopefully, this latest update will prove that there’s still some life left in the Mac Mini. However, it’s a shame that Apple doesn’t really take off the brakes and allow the Mini to fulfil its true potential, even at the risk of challeng...
75%
gadgetguy.com.au
Updated:
2014-01-03 18:08:56
If youre after an entry level way to get into OS X and youve already got yourself a decent screen, keyboard and mouse, Apples refresh of the Mac mini is very welcome indeed, but at the same time, its worth considering all your Mac options when shop...
Good Compact size; Quiet operation; Sleek design...
Bad A little expensive...
80%
macworld.co.uk
Updated:
2014-01-03 18:08:56
The Mac mini, waiting patiently on the sidelines for the past 17 months, was finally refreshed with an update last week. The new systems appear identical to the previous Mac mini on the surface, but there are some important changes internally—changes t...
Good Fast new graphics processor, DDR-3 memory offers better performance...
Bad Price increase takes a lot of the wind out of its sails Min specs: 2.0GHz Intel Core 2 Duo CPU, 3MB shared L2 cache, NVIDIA 9400m graphics, 8x SuperDrive; £499 model: 1GB DDR3 RAM, 120GB 5300-rpm S-ATA hard drive; £649 model: 2GB DDR3 RAM, 320GB 5400 S-AT...
0%
stuff.tv
Updated:
2014-03-20 03:29:13
Sadly, there was no Apple Tablet in this year’s Autumn Apple harvest. Still, we’ve got plenty to keep us occupied: the new four-core iMac is a five star winner, and the unassuming but popular Mac Mini has been given a seasonal spruce up. Lunchbox compu...
Good Cheapest way to own a Mac. Desktop power...
Bad Small hard drive. Can't upgrade. Pricey...
Bottom line More powerful than before, but we'd rather have had a price drop...
80%
asiaone.com
Updated:
2013-09-12 11:33:16
THINK of a computer server and images of big black boxes with hundreds of spaghetti-like wires come to mind.Size and looks aside, you also have to worry about the high cost of licensing and hiring staff to maintain it.Apple's Mac Mini and OS X Snow Leo...
Bottom line If you are looking for a small server or Network Address Storage solution to serve as a hub for your files, the Apple Mac Mini with OS X Snow Leopard Server is a worthwhile consideration...
0%
arstechnica.com
Updated:
2013-09-12 11:33:16
Pity the small office when it comes to technology. With anywhere from several to several dozen employees, there's often no budget for an IT director to manage all the network services required for a modern company of any size. Offices may need to han...
0%
macintouch.com
Updated:
2013-09-12 11:33:17
Apple's new Mac Mini Server combines a lightly-modified Mac Mini with a Mac OS X 10.6 "Snow Leopard" Server software, in a server package unlike anything Apple has offered before. Apple's first server was the Macintosh Workgroup Server 95, a modifi...
0%
computershopper.com
Updated:
2013-09-12 11:33:17
the company marketed it toward desktop-PC users who were interested in converting to a Mac, but didn’t want to shell out big bucks for an Apple iMac or a Mac Pro. But now that the price of t...
Good Very compact; decent performance; great connectivity for a tiny chassis...
Bad Keyboard, mouse, monitor not included; not upgradable; costly for what you get...
Bottom line If you’re a PC user with a spare monitor, looking to dip your toe into Mac waters, the Mini is a nice introduction to Apple computers. All others, though, should weigh this tiny PC's value versus an iMac...
77%
macworld.com
Updated:
2013-09-12 11:33:18
Ever since the Mac mini was first released, people have been using Apple’s diminutive Mac desktop as a server. At 6.5 inches square and 2 inches high, it bears just the sort of compact computing power you want to stick in a closet or under a desk and u...
Good Combination of hardware and software is attractively priced; enough processing power for small businesses, small workgroups in larger enterprises, and educational environments.
Bad No optical drive; use of 2.5-inch hard drives hampers speed.
Bottom line For most home users, the Mac mini with Snow Leopard Server is not a wise choice. Few home users are crazy enough to serve their Web site and blogs off of their home DSL or cable connection, and most don’t need the workgroup tools that are the main f...
90%
macworld.com
Updated:
2013-09-12 11:33:19
Apple recently released an update to its Mac mini line of desktop computers. The changes include faster processors, more RAM, and Apple’s Snow Leopard operating system pre-installed. Macworld Lab has the two desktop Mac minis, and we put them through o...
0%
about.com
Updated:
2014-01-03 18:08:56
The Bottom LineApple’s Mac mini underwent the usual fall speed bump, with faster processor speeds, double the base level of RAM, and a few additional configuration options. The Mac mini is still Apple’s entry-level Mac, but even though it’s the least e...
Good 2.26 GHz, 2.53 GHz, or 2.66 GHz Intel Core 2 Duo processor, NVIDIA GeForce 9400M graphics processor, FireWire 800 port, 5 USB ports, 2 GB base memory, twice as much as earlier models.
Bad Difficult to upgrade, 5400 RPM drive is slower than other standard drives, Limited hard drive options (160, 320, and 500 GB).
Bottom line Apple’s Mac mini underwent the usual fall speed bump, with faster processor speeds, double the base level of RAM, and a few additional configuration options. The Mac mini is still Apple’s entry-level Mac, but even though it’s the least expensive Mac, i...
60%
pcmag.com
Updated:
2014-01-03 18:08:56
The Apple Mac mini (Core 2 Duo 2.26GHz) ($599 list) still looks just like it did when it was introduced in 2005. Back then it was the only ultra small form factor (USFF) desktop worthy of the name (6.5-inches square, 2-inches high). Fast forward to...
Good Compact. Quiet. Dual-core performance. Wireless 802.11a/b/g/n and Bluetooth built in. Windows compatible. FireWire 800. More powerful than nettops.
Bad No Blu-ray option. No keyboard or mouse included. MiniDisplayPort is still a nascent technology. 30-inch LCD support requires optional DVI adapter.
Bottom line The Apple Mac mini is the entry point for the Apple faithful and is a small, cheap, decent computer, but a number of low-cost nettops offer more bang for the buck, especially since they usually are priced at $150-200 less...
60%
stuff.tv
Updated:
2014-01-03 18:08:56
Sadly, there was no Apple Tablet in this year’s Autumn Apple harvest. Still, we’ve got plenty to keep us occupied: the new four-core iMac is a five star winner, and the unassuming but popular Mac Mini has been given a seasonal spruce up. Lunchbox compu...
Good Cheapest way to own a Mac. Desktop power...
Bad Small hard drive. Can't upgrade. Pricey...
Bottom line More powerful than before, but we'd rather have had a price drop...
80%
macworld.com
Updated:
2014-01-03 18:08:56
Back in March, when I reviewed the previous Mac mini models—officially called the Mac mini (Early 2009)—Apple’s smallest desktop computer had just received a long-overdue refresh: it had been 19 months since the company had touched the Mac mini line. B...
Good Tiny size; impressive set of features; all the dramatic improvements of the Early 2009 model plus better performance; no longer a very poor value compared to the $599 model.
Bad Slow hard drive; difficult to upgrade; performance increase over $599 model still not dramatic.
Bottom line According to Apple, the mini line was designed to be the most affordable way to get a computer with Mac OS X and iLife. While that may be true, the early-2009 Mac minis were the first that actually let you take full advantage of that software. The lat...
80%
stuff.tv
Updated:
2014-01-03 18:08:56
The latest Mac Mini is billed as the worlds most energy-efficient desktop computer. Thats not strictly true – although the idle power draw of just 13W is a justifiable contender for the title, Atom-based desktops like Asus Eee Box will easily underc...
Good Tiny. Timeless. More powerful and more efficient than before...
Bad No bundled remote. Only 1GB RAM...
Bottom line Still the most desirable and best-specced micro computer around...
80%
macworld.com
Updated:
2014-01-03 18:08:56
by Dan Frakes, Macworld.com When we reviewed the previous Mac mini iteration, we lamented the 11 months it took Apple to release that update—a period so lengthy that many people wondered if Apple would discontinue the line. So you can imagine the specu...
Good Tiny size; significantly improved graphics performance compared to older models; dual video outputs with support for extended Desktop mode and 30-inch displays; five USB ports; FireWire 800.
Bad Slow hard drive; difficult to upgrade; $200 premium over $599 model doesn’t get you many improvements.
Bottom line The new Mac mini models provide the most significant upgrades to the line yet, offering slightly better CPU performance, considerably improved video capabilities, increased expandability, and better wireless technology. The result is that for the firs...
80%
pcmag.com
Updated:
2014-01-03 18:08:56
The Apple Mac mini has been an entry-level mainstay for the Apple faithful ever since its introduction in 2005. The exterior of the Mac mini (Nvidia GeForce 9400M) ($799 list) is the same 2 by 6.5 by 6.5 inches (HWD) thats been a mini hallmark for...
Good Compact. Energy efficient. Quiet. Dual-core performance. Wireless 802.11a/b/g/n and Bluetooth built in. New iLife 09. Mac Os X 10.5 Windows compatible. FireWire 800 now standard.
Bad No Blu-ray option. No keyboard or mouse included. DisplayPort is still a nascent technology. 30-inch LCD support requires optional DVI adapter.
Bottom line The minis new internals bring it up to the same performance level as Apples MacBook, and thats a good thing. Its the nettop-sized desktop thats a better alternative for many users...
70%
gizmodo.com
Updated:
2014-01-03 18:08:56
The Mac Mini is the greatest Mac that never was, always just a little too expensive and/or a little too underfeatured to be perfect. This time it's closer than ever to perfection—but still falls short. Sure, a $500 price tag would be great...
0%