location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC 10 DSQPL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88102004.170
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 25.6 cm (10.1") 1280 x 800 pixels LCD
  • - ARM Cortex A9 1.6 GHz
  • - 8 GB eMMC Card reader integrated
  • - Ethernet LAN
Long product name ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black :
The long product name of ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1", LCD, 1280 x 800, 16:10, 500 cd/m2, Touch Projected Capacitive (5 Points), Cortex A9, 1.6GHz, 2 GB DDR3, 8 GB Flash, Android 4.4+, USB, Mini USB, HDMI, LAN, Wi-Fi, 6 W, PoE, Plastic, Black
More>>>
ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black:
The official description of ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercial Grade 10" Android Panel PC (Tablet) with Unique features. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. In Metal, Plastic and Open Frame enclosure, various options including Power over Ethernet. Supports IEEE 802.3af and 802.3at PoE switch. For this ProDVX device the 802.3at PoE + switch is advised.

- LED Color Bar for Room Signage and Access Control
- Power over Ethernet (PoE)
- RK3188, Cortex A9, 1,6GHz, Quad Core processor
- Robust eMMC Flash Memory
- 10.1" High viewing angle IPS panel
- RJ45 LAN Connector for a wired network connection & WiFi
- USB Connector
- Micro USB connector
- VESA Mountable
- PoE power usage, typical: 9 Watt
- PoE power usage, maximum: 19,5 Watt (with USB device, loud sound out)

Short summary description ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black:
This short summary of the ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC 10 DSQPL, 25.6 cm (10.1"), 1280 x 800 pixels, 8 GB, 2 GB, 1.6 GHz, Black

Long summary description ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black:
This is an auto-generated long summary of ProDVX APPC 10 DSQPL ARM Cortex 8 GB 25.6 cm (10.1") 2 GB Black based on the first three specs of the first five spec groups.

ProDVX APPC 10 DSQPL. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: ARM Cortex, Processor model: A9. Internal memory: 2 GB. Card reader integrated. Weight: 610 g. Product colour: Black

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Display technology
LCD
Display brightness
500 cd/m²
Touch technology
Multi-touch
HD type
HD+
Native aspect ratio
16:10
Processor
Processor family *
ARM Cortex
Processor model *
A9
Processor cores
4
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Storage media *
eMMC
Audio
Built-in speaker(s)
Yes
Audio
Number of built-in speakers
2
Speaker power
3 W
Network
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Mini-USB 2.0 ports quantity
1
HDMI ports quantity
1
Design
Product colour *
Black
Software
Platform *
Android
Media formats
Audio formats supported
AAC, ASF, MP2, MP3, OGG, WAV, WMA
Image formats supported
BMP, GIF, JPG
Video formats supported
3GP, ASF, AVI, DAT, FLV, MKV, MOV, MPG, RM, TS, VOB
Weight & dimensions
Width
252 mm
Depth
24 mm
Height
178 mm
Weight
610 g
Other features
Panel mounting interface
75 x 75 mm
VESA mounting
Yes
Country Distributor
Nederland 1 distributor(s)