location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3260/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3260/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103819141
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 m² 63.8 dB
  • - Built-in display
  • - 60 W
  • - Beige, Black
Long product name Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black :
The long product name of Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 3000i, 220-240 V, 50/60 Hz, 11~60 W, 2 m, 28~48 m², 400 m³/h / 200 m³/h, 32.5~63.8 dB(A), 8.42 kg
More>>>
Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black:
The official description of Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips innovative VitaShield IPS technology can naturally remove as small as 20nm fine particles and harmful gases effectively in long term. AeraSense and the connected app provide you with real-time air quality feedback anywhere, anytime.

Short summary description Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black:
This short summary of the Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3260/00, 63.8 dB

Long summary description Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black:
This is an auto-generated long summary of Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black based on the first three specs of the first five spec groups.

Philips AC3260/00. Noise level: 63.8 dB

Features
Suitable for room area up to *
48 m²
Noise level *
63.8 dB
Cord length
2 m
Main body material
Plastic
Clean Air Delivery Rate (CADR) (smoke)
200 m³/h
Design
Product colour *
Beige, Black
Housing material
Plastic
Built-in display *
Yes
Filtering
Filters out PM2.5
>99
Filters out PM2.5
99%
Filters out bacteria
99.99%
Power
Power consumption (max) *
60 W
Power
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
251 mm
Depth
366 mm
Height
698 mm
Weight
8.42 kg
Packaging data
Package width
340 mm
Package depth
474 mm
Package height
798 mm
Package weight
10.96 g
Technical details
Sound pressure level
63.8 dB
Other features
Control panel colour
Black
Brand Image Product code Product Stock Price from
Philips AC3259 95 m² 60 W White Philips AC3259 95 m² 60 W White
(show image)
AC3259/80 AC3259
Philips AC3259/20 air purifier 95 m² 60 W Black, White Philips AC3259/20 air purifier 95 m² 60 W Black, White
(show image)
AC3259/20 AC3259/20
Philips Series 3000i AC3259/60 Air Cleaner Philips Series 3000i AC3259/60 Air Cleaner
(show image)
AC3259/60 Series 3000i AC3259/60 Air Cleaner
Philips AC3259/30 air purifier 95 m² 60 W White Philips AC3259/30 air purifier 95 m² 60 W White
(show image)
AC3259/30 AC3259/30
Philips AC3259/10 air purifier 95 m² 60 W Black, White Philips AC3259/10 air purifier 95 m² 60 W Black, White
(show image)
AC3259/10 AC3259/10