location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC2891/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC2891/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410755435
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 41 m² 51 dB
  • - Number of speeds: 5
  • - Timer
  • - Built-in display
  • - 60 W
  • - Blue, White
Long product name Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White :
The long product name of Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 2000, 220 V, 50/60 Hz, 11~60 W, 1.6 m, 41 m², 344 m³/h / 200 m³/h, 20.5-51 dB, 7.7 kg
More>>>
Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White:
The official description of Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AeraSense is an innovative technology with the accuracy and performance of a professional sensor. It senses harmful particles smaller than even PM2.5, ensures the purifier adjusts for cleaner air output and provides real time feedback.

Short summary description Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White:
This short summary of the Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000 series AC2891/00, 51 dB

Long summary description Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White:
This is an auto-generated long summary of Philips 2000 series AC2891/00 air purifier 41 m² 51 dB 60 W Blue, White based on the first three specs of the first five spec groups.

Philips 2000 series AC2891/00. Noise level: 51 dB

Features
Suitable for room area up to *
41 m²
Noise level *
51 dB
Number of speeds *
5
Timer
Yes
Timer duration (minimum)
12 h
Timer duration (maximum)
12 h
Noise level (low speed)
20.5 dB
Air particle sensor
Yes
Filter
Recommended filter life time: 12 months
Cord length
1.6 m
Particle removal efficiency
99.97%
Noise level (sleep mode)
20.5 dB
Light control
Internal switch
Clean Air Delivery Rate (CADR) (pollen)
344 m³/h
Country of origin
China
Design
Product colour *
Blue, White
Built-in display *
Yes
Filtering
Filter replacement required
Yes
Filtering capability
Pollen, Viruses
Filter life (max)
12 month(s)
Filters out PM2.5
in one hour, >99 %
Filters out viruses
99.9%
Filtering
Particle filtration
0.3 µm
Filters out PM2.5
99%
Filters out dust/pollen
99%
Power
Power consumption (max) *
60 W
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
220 V
Power
60 W
Weight & dimensions
Width
240 mm
Depth
359 mm
Height
558 mm
Weight
7.7 kg
Packaging data
Package width
294 mm
Package depth
412 mm
Package height
612 mm
Package weight
9.3 g
Technical details
Sound pressure level
51 dB
Packaging content
Manual
Yes
Packaging content
> 90% recycled materials
Other features
Control panel colour
White