Philips logo

Philips Sonicare DiamondClean HX9369/89 electric toothbrush Adult Sonic toothbrush Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110508
Info modified on:
04 Sept 2024, 03:14:36
Warranty:
2 years
Long product name Philips Sonicare DiamondClean HX9369/89 electric toothbrush Adult Sonic toothbrush Pink, White:

Sonicare DiamondClean, 110 - 220 V, Lithium ION, Up to 3 weeks

Philips Sonicare DiamondClean HX9369/89 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Short summary description Philips Sonicare DiamondClean HX9369/89 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips Sonicare DiamondClean HX9369/89, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Pink, White, 31000 movements per minute, LED

Long summary description Philips Sonicare DiamondClean HX9369/89 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips Sonicare DiamondClean HX9369/89. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque*. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.