location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iQ300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC98KMR60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC98KMR60
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:16
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 890 mm Black
  • - 850 m³/h Ducted/Recirculating
  • - Fluid dynamic efficiency class: A
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: B
  • - Aluminium
  • - Number of speeds: 3 56 dB
  • - 2 bulb(s) LED 3 W 220 lx
  • - A+ 25 kWh
More>>>
Short summary description Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+:
This short summary of the Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens iQ300 LC98KMR60, 850 m³/h, Ducted/Recirculating, A, A, B, 56 dB

Long summary description Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+:
This is an auto-generated long summary of Siemens iQ300 LC98KMR60 cooker hood Wall-mounted Black 850 m³/h A+ based on the first three specs of the first five spec groups.

Siemens iQ300 LC98KMR60. Maximum extraction power: 850 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Control type: Touch. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A+, Annual energy consumption: 25 kWh, Connected load: 163 W

Performance
Maximum extraction power *
850 m³/h
Type of extraction *
Ducted/Recirculating
Fluid dynamic efficiency class *
A
Lighting efficiency class *
A
Grease filtering efficiency class *
B
Number of speeds *
3
Intensive speed
Yes
Noise level *
56 dB
Noise level (low speed)
43 dB
Noise level (high speed)
56 dB
Noise level (intensive speed)
67 dB
Minimum distance from electric hob
45 cm
Minimum distance from gas hob
60 cm
Design
Type *
Wall-mounted
Product colour *
Black
Control type
Touch
Cord length
1.3 m
Built-in display *
Yes
Display type
LED
Exhaust location
Top
Exhaust connection diameter
12 cm
Check valve
Yes
Design
Number of motors
1
Certification
CE, VDE
Filtering
Grease filter type *
Aluminium
Dishwasher proof filter
Yes
Removable filter
Yes
Washable filter
Yes
Lighting
Bulb power
3 W
Number of bulbs
2 bulb(s)
Bulb type
LED
Illuminance
220 lx
Dimmable lighting
Yes
Power
Energy efficiency class *
A+
Connected load
163 W
Motor power
160 W
Annual energy consumption *
25 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Auto power off
Yes
Weight & dimensions
Width *
890 mm
Depth
545 mm
Height
928 mm
Height (min)
92.8 cm
Height (max)
119.8 cm