location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Q5030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5030PF031NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo 2.53 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Windows 7 Professional
Warranty: 3 years next business day on-site
Long product name Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black :
The long product name of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Q5030 E-Star 5.0, Intel Core 2 Duo P8700 (2.53GHz, 3MB, 1066MHz), 4GB (2x 2GB) DDR2 800MHz RAM, 250GB 2.5" SATA 5400rpm HDD, DVD Super Multi, IEEE 802.11g/n, Gigabit Ethernet, Bluetooth 2.0, DVI, Microsoft Windows 7 Professional (64-bit) & TwinLoad Microsoft Windows XP Professional (DVD)
More>>>
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black:
The official description of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mini with more PC per cm²
Add a real eye-catcher to your desk with the extremely small and stylish ESPRIMO Q. This full fledge, next generation PC has a volume of just 1.4 liters. The latest Intel® Core™2 Duo processor fulfils all the requirements of a professional desktop computer, while keeping energy consumption and noise levels to a minimum.

SPECIAL FEATURES
-Latest Intel® Mobile technology.
-genuine Windows Vista® Business.
-Slot-in DVD drive.
-6 USB ports: 4 rear and 2 in front.
-Up to 4 GB memory support.
-Lowest energy consumption.

BEAUTIFY YOUR DESK
This PC will attract attention. With its extremely small and stylish design, the ESPRIMO Q satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special black piano lacquer, just 1.4 liters of volume and 1.7 kg weight it is a full-blown PC.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

GET THE MOST ENERGY EFFICIENT PC
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient professional PC within our portfolio due to mobile on desktop technology.

AWARD-WINNING PRODUCT
Excellent quality and continuity leading to highly stable and reliable systems for outstanding investment protection. The high priority placed on excellence in all aspects of design is reflected in the superior reliability of our products.

Short summary description Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black:
This short summary of the Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q5030, 2.53 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q5030. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Wi-Fi. Operating system installed: Windows 7 Professional. Chassis type: Small Desktop. Product type: PC. Weight: 1.7 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500MHD
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Small Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® GM45 Express
Audio system
Realtek ALC888
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Compatible operating systems
Microsoft Windows 7 Home Premium/Vista Home Basic/Vista Home Premium/Vista Business, Linux
Drivers included
Yes
Bundled software
Nero Essentials S
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Certification
Blue Angel, CE, Nordic Swan, EN 60601-1-2, cCSAus, RoHS, WEEE, HCT/HCL entry/WHQL, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
50 mm
Weight *
1.7 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
AC 100 - 240V@50 - 60Hz
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
1920 x 1200 pixels
TV tuner integrated
No
Package dimensions (WxDxH)
395 x 198 x 284 mm
Mac compatibility
No
Maximum number of SMP processors
1
Remote control included
No
External drive bays
1x 5.25"
Internal drive bays
1x 2.5"
Networking features
Gigabit Ethernet
Compliance industry standards
PXE 2.1
Wireless technology
IEEE 802.11g/n
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:29:04
Uk has collected 5 expert reviews for Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Small Desktop PC Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2014-06-07 01:29:04
Businesses looking to reduce operational costs need to focus on their utility bill and one way to make big savings is to stop buying "fat" clients and use smaller, more power efficient desktop PCs. The Fujitsu Esprimo Q5030 is a good candidate, as this...
Bottom line The Q5030 is a pint-sized package that can easily replace a standard desktop PC and makes some big power savings in the process...
67%
expertreviews.co.uk
Updated:
2014-06-07 01:29:04
Fujitsu Siemens tiny Esprimo Q5030 PC is built from laptop components and comes in the same tiny AOpen case used by PC Specialists Impulse 625 and VeryPCs Parkwood II. This is by far the cheapest of the three similar mini PCs, but while the other...
60%
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Small Desktop PC
(show image)
VFY:Q5030PF021NL ESPRIMO Q5030 0.00
(excl. VAT)
0 (incl. VAT)