location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp EL-1607P calculator Printing Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-1607P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL-1607P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019023656
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:07:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp EL-1607P calculator Printing Gold :
The long product name of Sharp EL-1607P calculator Printing Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printing Calculator EL1607P
More>>>
Sharp EL-1607P calculator Printing Gold:
The official description of Sharp EL-1607P calculator Printing Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desk top printing calculator
- 10-Digit
- Blue Fluorescent Display
- Mains Powered Desk Top Printer
- 4-Key Memory
- GT-IC-Add Mode-MU
- 3.0 LPS Print Speed

Short summary description Sharp EL-1607P calculator Printing Gold:
This short summary of the Sharp EL-1607P calculator Printing Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp EL-1607P, Printing, 12 digits, Gold

Long summary description Sharp EL-1607P calculator Printing Gold:
This is an auto-generated long summary of Sharp EL-1607P calculator Printing Gold based on the first three specs of the first five spec groups.

Sharp EL-1607P. Type: Printing. Digits: 12 digits. Product colour: Gold

Design
Type *
Printing
Product colour *
Gold
Display
Digits *
12 digits
Memory
Memory type
4
Weight & dimensions
Width
202 mm
Depth
303 mm
Height
72 mm
Weight
1.3 kg
Dimensions (WxDxH)
220 x 274 x 69 mm