location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64605S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252089265
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:55
The date of the most recent change of this product data-sheet in Icecat.
Kensington K64605S user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key Kensington 1.52 m
  • - T-Bar
  • - Best uses: Laptop
  • - Steel
  • - Black
Warranty: Limited Lifetime
Long product name Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single :
The long product name of Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single
More>>>
Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single:
The official description of Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington MicroSaver® DS Keyed Ultra-Thin Laptop Lock is designed for the ultimate defence of even the thinnest laptop. The nearly impenetrable disk style keyed locking mechanism along with an advanced cable design provides greater security. And with the rotating, slim lock head and a pivoting cable you can be sure it'll attach easily without getting in the way.

Ultrabook™ and MacBook® laptops are valuable business tools, and desirable for thieves, but they are frequently too thin for a standard cable lock. The MicroSaver® DS Ultra-Thin Laptop Lock has a sleek profile to fit thinner devices and a rotating head to eliminate awkward angles when inserting the key.
Tamper-resistant, disk-style lock provides near-impenetrable theft protection
T-Bar™ Locking Technology attaches to the Kensington Security Slot™ found on most laptops
Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
Register & Retrieve™ program allows you to order replacement keys
Pivot and Rotate cable hinge creates great freedom of movement and eliminates awkward angles for key insertion
Single Keyed allows lock access only to authorized administrators

Short summary description Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single:
This short summary of the Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single, 1.52 m, Kensington, Key, Steel, Black

Long summary description Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single:
This is an auto-generated long summary of Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single based on the first three specs of the first five spec groups.

Kensington MicroSaver® DS Master Keyed Ultra-Thin Laptop Lock - Administrator-only access – (Single. Product colour: Black, Best uses: Laptop, Lock type: Key. Cable length: 1.52 m, Cable diameter: 4 mm. Package width: 175 mm, Package depth: 20 mm, Package height: 215 mm

Strong Lock Head

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Anti-Tampering System

The disk-style lock utilizes a built-in defense system that is nearly impossible to bump or pick, resisting attempts at tampering

T-Bar™ Locking Technology

The trusted industry standard for more than 20 years and compatible with the Kensington Security Slot™ found in most laptops. The rotating bar securely attaches to the internal wall of the device for a premium level of security.

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

Ultra-Thin Compatibility

Sleek lock head is thin enough to work on a variety of ultra-slim devices like Ultrabook® and Chromebook™ laptops

Pivot and Rotate Cable

Special hinge creates great freedom of movement, eliminating awkward angles and allowing you to insert your key with complete ease

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Key
Cable lock slot type
Kensington
Cable lock security features
T-Bar
Material
Steel
Number of keys provided
2
Cable type
Standard
Suitable for
Netbooks, Ultrabooks
Weight & dimensions
Cable length *
1.52 m
Cable diameter
4 mm
Packaging data
Package width
175 mm
Package depth
20 mm
Package height
215 mm
Technical details
Cable construction
7x7
Lock management
Supervisor Keyed
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)