location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2714AGM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P7570 2.26 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD-RW
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - Windows XP Professional
Long product name Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional :
The long product name of Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R500, P7570(2.26GHz), 2GB RAM, 250GB 5400rpm HD, 15.4in 1280x800 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn wireless, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, Camera, 6c Li-Ion, WinXP Pro
More>>>
Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional:
The official description of Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance and value
R Series models offer affordability and great performance, backed by the legendary ThinkPad design. Available in a variety of display sizes and form factors, R Series has something to meet most every business or home office need.

Small business and home office models
ThinkPad R series notebooks are equipped specifically for home office buyers. No IT department? No problem. These systems provide easy-to-use and easy-to-manage security, connectivity and other features critical to working in today's networked world.

Core technology
ThinkPad R Series notebooks are available with Intel® Centrino® Duo Mobile Technology - including the Intel® Core™2 Duo processor - which can deliver greater performance, enhanced manageability, improved energy efficiency and longer battery life.

Other technology features available on ThinkPad R Series notebooks include:

- Intel Turbo Memory - Boosts performance and speeds boot times.
- Integrated or discrete graphics - Intel® integrated graphics are ideal for Web browsing and business appplications. Or for extra horsepower such as 3D applications, try the discrete graphics solutions from NVIDIA.
- High-resolution widescreen displays - Bright, easy-to-view displays up to 14.1'' WXGA+ (1440x900) and 15.4'' WSXGA+ (1680x1050).

Battery life
R Series notebooks are built for ease-of-use and portability - and their long battery life lets you roam away from the power outlet without fear.

ThinkPad R Series models also offer greater, more individual control over battery life with BatteryStretch, a new feature that allows temporary selections in extreme situations to extend battery life beyond what your regular Power Manager settings might produce. With this easy interface, you can, for example, minimize the display refresh rate or disable certain wireless communications devices to help preserve the power you need to finish your work unplugged.

Wired and wireless connectivity
R Series features multiple ways to connect to different networks whether at the office or on the road:

- WLAN.
- Wireless USB over Ultra Wideband (R400).
- Bluetooth.
- Modem.

No matter where your business or leisure takes you, you can always be connected. With the help of Access Connections, the network is literally just two button presses away. At the office or at home you can get rid of all kinds of cables and cords and enjoy the benefits of being wireless.

Environmental commitment
Lenovo is committed to protecting the environment and keeping your energy costs low. In addition, we are especially proud that the ThinkPad R400 and R500 earned an EPEAT Silver rating from the Green Electronics Council, which is affiliated with the EPA. To earn a silver rating, the ThinkPad R400 and R500 had to pass a set of 23 required environmental performance criteria and 14 optional criteria including energy conservation, environmentally sensitive materials selection, end of life management, and packaging. The R Series is the first ThinkPad offering with post-consumer recycled plastics. The ThinkPad R Series' Energy Star 4.0 label also attests to its energy efficiency and low emissions.

The Energy Star 4.0 label requires that discrete graphics models in idle state consume less than 22W power, integrated graphics models less than 14W. This lowers operating costs, obviously. However, it also means reduced energy costs and heat emissions, making the ThinkPad R Series notebook a wise choice for the environment and your business.

Service and support
Lenovo is known worldwide for the unique support tools and other services we provide for our systems and the customers who buy them.

- ThinkVantage™ Productivity Center provides unique self-help tools and is accessible from a dedicated keyboard key.
- Online e-support gives you 24-hour access to product documentation and driver downloads.
- ThinkPlus Maintenance and Protection Services offers enhanced coverage for special needs.

Short summary description Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional:
This short summary of the Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R500, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad R500. Processor family: Intel® Core™2 Duo, Processor model: P7570, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Weight: 2.94 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7570
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Network
Networking features
1Gb Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor code
SLGLW
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42167
Conflict-Free processor
No
Battery
Number of battery cells
6
Weight & dimensions
Weight *
2.94 kg
Other features
Wireless technology
Intel 802.11agn
Infrared data port
No
Graphics card family
Intel
Type
PC
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:29:52
Uk has collected 8 expert reviews for Lenovo ThinkPad R500 Intel® Core™2 Duo P7570 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:29:52
When Lenovo acquired IBM's computer division in 2005, it took on the famed ThinkPad laptop range – renowned as being among the world's best business laptops. The ThinkPad R500 is an entry-level model and a rock-solid work tool with a fantastic battery...
Good Fantastic battery life, Build quality, Excellent usability, Matt finish to screen eliminates reflections, ThinkVantage software, Fingerprint scanner...
Bad Bulky, Matt finish reduces the impact of colour and contrast, Limited graphics power...
70%
expertreviews.co.uk
Updated:
2011-10-03 22:29:52
Lenovo's ThinkPad R500 is chunky for a 15.4in laptop. While this means that there's room to fit both a CardBus and ExpressCard/54 slot, it also means that it weighs 2.9kg. As such, this is more a laptop for using around the home than out and about...
60%
about.com
Updated:
2011-10-03 22:29:52
The Lenovo ThinkPad R500 may be their lower cost business class laptop, but it can be configured for under $750 with certain conditions. This makes for a very specialized systems with a good number of limitations on it. But, if you need a rea...
Good Extremely Strong Intel Processor, Solid Design and...
Bad Only 1GB of Memory, Small Hard Drive, Uses Combo Drive Rather Than DVD Burner...
60%
notebookreview.com
Updated:
2011-10-03 22:29:52
Before the introduction of the new SL-series ThinkPads, the R-series was known as the \"budget\" ThinkPad line.
Good Great cooling system, Nice screen, Overall build quality, Good value...
Bad Too heavy and big, Keyboard flex is disappointing coming from a Thinkpad...
Bottom line Despite its problems, the Lenovo Thinkpad R500 is an easy recommendation for anyone desiring a laptop for basic tasks. It delivers more than enough performance for these programs and runs Vista without any problems. The overall build quality would make...
0%
Laptopmag.com
Updated:
2011-10-03 22:29:52
Speedy performance, extra-long battery life, and top-notch ergonomics and build quality make the R500 an excellent bang-for-your-buck business notebook.
Good Good performance, Long battery life, Comfortable keyboard, IT-friendly extras, Built-in Wireless USB...
Bad Bulky, plastic chassis, Tiny touchpad, Mediocre Wi-Fi range...
Bottom line Built for business users who roam the office halls more than they roam through airports, the Lenovo ThinkPad R500 delivers everything we like about the ThinkPad line, just in a larger package than we’re used to. The big screen and standout keyboard...
80%