Digitus logo

Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets

Data-sheet quality:
created/standardized by Icecat
Product views:
47359
Info modified on:
03 Nov 2024, 14:35:09
Bullet Points Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets:
  • - for installation on the 482.6 mm (19“) profile rails
  • - sturdy steel sheet
  • - 5x plastic cable management ring (HxD= 85.2x31.5 mm)
  • - Cable management rings can be rotated and replaced
  • - incl. fixing material
Long product name Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets:

1U cable management panel, 5x PVC cable rings 31x85 mm, rotatable, replaceable, grey (RAL 7035)

Short summary description Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets:

Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets, Cable holder, Rack, Plastic, Steel, Grey

Long summary description Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets:

Digitus Cable Management Panel with changeable cable rings for 482.6 mm (19“) Cabinets. Type: Cable holder, Purpose: Rack, Product colour: Grey. Width: 482 mm, Depth: 85 mm, Height: 44 mm. Package width: 50 mm, Package depth: 485 mm, Package height: 45 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.