location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-PLW 01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-PLW 01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529028276
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:33
The date of the most recent change of this product data-sheet in Icecat.
Assembly Instruction (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic workstation, allows you to install the monitor on the wall and have a shelf for the keyboard and mouse
  • - Supports 15-27" monitor, VESA compatible 75x75 / 100x100
  • - Aluminum and steel structure
  • - Allows the user to work in both sitting and standing position, creating a healthier and more ergonomic workstation
  • - Allows you to easily adjust the position of the monitor and the keyboard tray / work surface in height
  • - Rotatable and tilting monitor to obtain the most appropriate positioning
  • - Keyboard shelf 600 x 178 mm adjustable up to 302 mm in length
  • - Support for wall mounting with fixing accessories included
Long product name Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver :
The long product name of Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall-mounted workstation with monitor support and keyboard shelf
More>>>
Short summary description Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver:
This short summary of the Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-PLW 01, 8 kg, 38.1 cm (15"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Silver

Long summary description Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver:
This is an auto-generated long summary of Techly ICA-PLW 01 monitor mount / stand 68.6 cm (27") Wall Silver based on the first three specs of the first five spec groups.

Techly ICA-PLW 01. Maximum weight capacity: 8 kg, Minimum screen size: 38.1 cm (15"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -90 - 85°. Product colour: Silver

Mounting
Minimum screen size *
38.1 cm (15")
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Tilt angle range
-90 - 85°
Angle of rotation
360°
Ergonomics
Included number of shelves
1
Design
Housing material
Aluminium, Steel
Product colour *
Silver
Weight & dimensions
Width
600 mm
Depth
178 mm
Height
730 mm
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097