location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55MU6120K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55MU6120KXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55MU6120KXXU user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55MU6120KXXU user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-C, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 111 W
Long product name Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 4K UHD 3840 x 2160 px, HDR, PurColor, PQI 1300, Smart TV, DVB-TC, WiFi, LAN, HDMI, USB, 111 W, A
More>>>
Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior Ultra HD certified TV

True Colour and Clarity
Experience Ultra HD certified true colour and clarity. Samsung certifies that this TV meets Digital Europe's quality requirements for a UHD TV.

Ultra HD certified
See the benefit of Ultra HD certified true colour and clarity. Experience a beautifully bright and vibrant true UHD experience from the UK’s most awarded brand for UHD Picture Quality*
*Source: Gorkana (most awards received from a set list of TV/AV Tech Media coverage Jan to Dec 2016)

HDR
See impressive brightness and shadow detail that makes every scene burst from the screen with High Dynamic Range.

Refined design
Polished and refined, it brings a clean look and feel wherever you place it.

One Remote Control
Control all of your compatible devices and content with the One Remote Control.

Smart View
Easily browse content and control your TV from your mobile.*

*Compatible phone and app required.

Short summary description Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 6 UE55MU6120K, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 6 UE55MU6120K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 6 UE55MU6120K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Smart modes
Game, Movie
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Auto Motion Plus, Samsung Contrast Enhancer, Samsung UHD Up-Scailing, Samsung Ultra Clean View
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
111 W
Power consumption (standby) *
0.5 W
Power consumption (max)
205 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1242.6 mm
Depth (with stand)
310.5 mm
Height (with stand)
787.5 mm
Weight (with stand)
16.5 kg
Width (without stand)
1242.6 mm
Depth (without stand)
63.2 mm
Height (without stand)
718.4 mm
Weight (without stand)
15.3 kg
Packaging data
Manual
Yes
Package width
1532 mm
Package depth
184 mm
Package height
833 mm
Package weight
21 kg
Package type
Box
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
154 kWh
Energy efficiency class (old)
A
Instant On
Yes
Brand Image Product code Product Stock Price from
Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)