location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55MU6220K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55MU6220KXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55MU6220KXXU user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE55MU6220KXXU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 139.7 cm (55") LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PQI (Picture Quality Index) 1400
  • - DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 111 W
Long product name Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 4K Ultra HD, 3840 x 2160, 220-240V, 50/60Hz, 1241.7x111.9x718.6mm, 16.7kg, black
More>>>
Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True Colour and Clarity

Experience Ultra HD certified true colour and clarity. Samsung certifies that this TV meets Digital Europe's quality requirements for a UHD TV.

Ultra HD certified

See the benefit of Ultra HD certified true colour and clarity. Experience a beautifully bright and vibrant true UHD experience from the UK’s most awarded brand for UHD Picture Quality*

HDR

See impressive brightness and shadow detail that makes every scene burst from the screen with High Dynamic Range.

Auto Depth Enhancer

Experience another level of immersive viewing. Auto Depth Enhancer adjusts multi-layer contrast levels for an enhanced sense of depth.

Immerse yourself

Immerse yourself in the action, and feel as if you're at the heart of every moment, with a curved screen that surrounds you with a world-class viewing experience.

Smart View

Easily browse content and control your TV from your mobile.*

Smart hub

See everything in one place. One depth gathers a variety of content for you on one screen. Get easy access to different content providers and check out the thumbnail previews before diving in.

Short summary description Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55MU6220K, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE55MU6220K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Digital Clean View
Yes
Processor cores
4
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Power
Power consumption (typical) *
111 W
Power consumption (max)
205 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1241.7 mm
Depth (with stand)
310.5 mm
Height (with stand)
779.3 mm
Weight (with stand)
17.9 kg
Width (without stand)
1241.7 mm
Depth (without stand)
111.9 mm
Height (without stand)
718.6 mm
Weight (without stand)
16.7 kg
Packaging data
Manual
Yes
Package width
1464 mm
Package depth
225 mm
Package height
819 mm
Package weight
24.8 kg
Packaging content
Cables included
AC, Samsung Slim Gender
Remote control included
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
PurColor
Yes
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
154 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Instant On
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-14 11:29:36
Uk has collected 1 expert review for Samsung UE55MU6220K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
product-reviews.net
Updated:
2018-04-14 11:29:36
The incredible price drops on Samsung 4K TVs continues to happen this week, as we give you details on another model that will be available with a massive discount during November.This is the new 2017 model Samsung UE55MU6220 55-inch Curved Smart LED 4K Ul...
0%
Brand Image Product code Product Stock Price from
Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)