location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Urban Briefcase-15 38.1 cm (15") Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urban Briefcase-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-460-BCBD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247151357 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Urban Briefcase-15 38.1 cm (15") Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 38.1 cm (15") Black, Blue
  • - Tablet compartment
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 558 g
Warranty: 3 Years
Long product name DELL Urban Briefcase-15 38.1 cm (15") Black, Blue :
The long product name of DELL Urban Briefcase-15 38.1 cm (15") Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Briefcase 15
More>>>
DELL Urban Briefcase-15 38.1 cm (15") Black, Blue:
The official description of DELL Urban Briefcase-15 38.1 cm (15") Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transport your laptop, tablet and accessories safely and securely with the Dell Urban Briefcase-15. Constructed of lightweight, durable materials, the briefcase can fit Dell laptops with up to 15.6” screens. Comfortably fit your tablet within the dedicated tablet compartment and files documents and other necessities in the large storage compartment. There are also smaller outer pockets that provide easy access to your various accessories. Adjust the padded shoulder strap for a customized fit, or you can easily attach your briefcase to rolling luggage for easy travel.

Short summary description DELL Urban Briefcase-15 38.1 cm (15") Black, Blue:
This short summary of the DELL Urban Briefcase-15 38.1 cm (15") Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Urban Briefcase-15, Briefcase, 38.1 cm (15"), Shoulder strap, 558 g

Long summary description DELL Urban Briefcase-15 38.1 cm (15") Black, Blue:
This is an auto-generated long summary of DELL Urban Briefcase-15 38.1 cm (15") Black, Blue based on the first three specs of the first five spec groups.

DELL Urban Briefcase-15. Case type: Briefcase, Maximum screen size: 38.1 cm (15"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 558 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
38.1 cm (15")
Case type *
Briefcase
Product main colour *
Black, Blue
Expandable
No
Integrated compartment(s)
Yes
Tablet compartment
Yes
Front pocket
Yes
Number of front pockets
1
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
415 mm
Depth
85.1 mm
Height
320 mm
Weight
558 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL Urban Briefcase-15 38.1 cm (15") Black, Blue:
Disclaimer

Actual configuration might differ from illustration