location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4730DTWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-4730DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG01402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629100
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2021 13:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-4730DTWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, scan, copy and fax: 4-in-1 with fast duplex printing
  • - Fast business-quality printing: 20ppm in both black and colour3
  • - Connectivity: Wi-Fi, Wi-Fi Direct, NFC1 and Ethernet
  • - Print more pages with XL inks: 2,600 black pages and 1,900 colour pages with XL inks4
  • - Epson's free mobile printing apps2: Freedom to print and scan anywhere2
Long product name Epson WorkForce Pro WF-4730DTWF :
The long product name of Epson WorkForce Pro WF-4730DTWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-4730DTWF
More>>>
Epson WorkForce Pro WF-4730DTWF:
The official description of Epson WorkForce Pro WF-4730DTWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-functioning equipment
Create a smooth and flowing office environment with a 35 page automatic document feeder and two paper trays taking an impressive 250 sheets each. It delivers the quality you need with Epson’s PrecisionCore printhead technology producing laser-like prints. And share and organise documents with Scan-to: Email, Cloud, FTP and Network options.

Compact yet mighty
The stylish, streamlined and compact WF-4730DTWF features a 6.8cm touchscreen.

Speed up operations
Ensure your business runs smoothly with swift business-quality print speeds of 20ppm3 in both black and colour, and fast double-sided printing.

Low running costs
Achieve professional looking documents that are water, smudge and highlighter resistant, with Epson's DURABrite Ultra Ink. Offering great value, the inks are supplied individually, so you only ever have to replace the colour used. Plus, with the XL cartridge you can print up to 2,600 black and 1,900 colour pages4.

Desk-free printing
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. And there's Epson's free mobile printing apps and solutions including Email print, which allows you to send items to print from almost anywhere in the world2.

Short summary description Epson WorkForce Pro WF-4730DTWF:
This short summary of the Epson WorkForce Pro WF-4730DTWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4730DTWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce Pro WF-4730DTWF:
This is an auto-generated long summary of Epson WorkForce Pro WF-4730DTWF based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4730DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
12 ppm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Digital sender
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (ready)
6.1 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
388 mm
Height
324 mm
Weight
11 kg
Packaging data
Package width
430 mm
Package depth
485 mm
Package height
395 mm
Package weight
13.4 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.12 m
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.12 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 03:46:02
Uk has collected 2 expert reviews for Epson WorkForce Pro WF-4730DTWF and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-01-19 03:46:02
Positioned between two Editors' Choice recipients, the Epson WorkForce Pro WF-4720 and the WorkForce Pro WF-4740, the WorkForce Pro WF-4730 ($199.99) is a step up from the former and a step down from the latter. Like its siblings, the WF-4730 inkjet all-i...
Good Excellent print quality overall, Relatively fast, Competitively low running costs, Supports Wi-Fi Direct and NFC, Light and compact...
Bad No multipurpose tray, Non-auto-duplexing ADF...
Bottom line Epson's WorkForce Pro WF-4730 all-in-one inkjet is fast and capable, and it supports just about every mobile connectivity feature available, but an auto-duplexing ADF would make it more attractive...
80%
betterbuys.com
Updated:
2020-05-27 16:41:17
Epson has recently released a new line of all-in-one printers aimed at its BusinessFirst reseller network. All devices include extended warranty and additional ink out of the box. Two of those printers are the WorkForce Pro WF-4720 Business Edition ($279...
Good Eight ink cartridges included out of the box, two-year limited warranty, flexible paper-handling...
Bad Only available via the BusinessFirst reseller network...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson WorkForce Pro WF-4730DTWF:
Disclaimer

(1) Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.
2. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex. For more information, please visit www.epson.eu/testing
4. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield