Lenovo logo

Lenovo Ideapad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118800
Info modified on:
19 Jul 2024, 20:13:58
Long product name Lenovo Ideapad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

IdeaPad S12, Intel Atom N270, 2GB (2x1024) DDR2 RAM, 250GB SATA HDD, 12.1" WXGA TFT, Bluetooth 2.1+EDR, Windows 7 Home Premium, Black

Lenovo Ideapad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

IdeaPad S Series
New to the whole notebook, netbook, laptop scene? Need a basic, super light and compact laptop for school? Or maybe you need a second computer for the family? These stylish and affordable netbooks could be just what you're looking for. The S Series is ideal for web browsing, email, homework, listening to music, and more – all on the go.

Portable and affordable

The S Series is now available in two sizes. The S10-2 starts at a mere 1.3Kgs. and 18mm thin; it's light enough to carry anywhere. Its mini 25cm x 18cm" form factor will fit into just about any backpack, messenger bag or shoulder bag.

If you prefer a roomier display and a full-size keyboard, choose the S12 with a 12.1" screen. It's still incredibly compact at about 1.55Kgs light and about an inch thick.

So easy to use
Stay on budget and experience Lenovo quality. These netbooks are designed to handle your basic day-to-day computing needs. And thanks to many standard features, they're very easy to use.

Short summary description Lenovo Ideapad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

Lenovo Ideapad S12, Intel Pentium Mobile, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Home Premium

Long summary description Lenovo Ideapad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

Lenovo Ideapad S12. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.