location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N130-anyNet N270 BN7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N130-JA01DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 800 MHz 1 x 1 GB
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 6.5 h
  • - Windows 7 Starter
More>>>
Short summary description Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This short summary of the Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N N130-anyNet N270 BN7, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This is an auto-generated long summary of Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black based on the first three specs of the first five spec groups.

Samsung N N130-anyNet N270 BN7. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.26 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Maximum graphics card memory
0.224 GB
Audio
Audio system
HD
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Drivers included
Yes
Trial software
McAfee Security Center Microsoft Office
Operating system installed *
Windows 7 Starter
Software
Bundled software
SAMSUNG Recovery Solution III Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
6.5 h
Power
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
BIOS password
Yes
Weight & dimensions
Width
263.8 mm
Depth
185.5 mm
Height
29.7 mm
Height (front)
2.58 cm
Height (rear)
2.97 cm
Weight *
1.26 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Dimensions (WxDxH)
263.8 x 185.5 x 29.7 mm
Display
TFT
HDD user password
Yes
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 12:36:03
Uk has collected 13 expert reviews for Samsung N N130-anyNet N270 BN7 Intel Pentium Mobile Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-17 12:36:03
Best Netbook Once all the rage, netbooks are now subservient to the latest tech craze: tablets. None has done more to eclipse netbooks than the Apple iPad , but just because people like talking about tablets and the iPad more than they do netbooks, it doe...
Good Well-built, Affordable, Matt screen...
Bad Average specifications, Average battery life, No video acceleration...
Bottom line There's nothing flashy about the Samsung N130, but that's kind of the point. It's everything a netbook needs to be - no more, no less - and is priced accordingly. If that sounds good to you then it's well worth looking at...
80%
overclockersclub.com
Updated:
2015-01-17 12:36:03
In the world we live in, portability is becoming more and more one of the top decision-making factors on how we purchase electronics. The biggest and baddest hardware you have was once a thing to show off, however, now portability is taking the cake...
Good Excellent battery life over five hours, Decent price to performance ratio, Inexpensive at under $300...
Bad No integrated bluetooth...
Bottom line I have been using the Samsung N130 for some time now and, while having an aging Atom processor, it still is powerful enough for my every-day usage. I have actually replaced my larger laptop with this netbook when I travel about. The only issues I have...
0%
itpro.co.uk
Updated:
2015-01-17 12:36:03
Although an average netbook in all the specs, the Samsung N130 is enjoyable and comfortable to use and proves to be a sturdy reliable machine you can take out when you are on the move...
67%
v3.co.uk
Updated:
2015-01-17 12:36:03
Of the many netbooks released by Samsung recently, the N130 is, on paper, the least interesting.It shares the 10in screen, Intel Atom N270 processor and 1GB of memory with most of the other computers in its class...
80%
computeractive.co.uk
Updated:
2015-01-17 12:36:03
MORE: Watch our video review of the Samsung N130 by clicking hereOf the many netbooks released by Samsung recently, the N130 is, on paper, the least interesting.It shares the 10in screen, Intel Atom N270 processor and 1GB of memory with most of the oth...
Bottom line A decent netbook without too much to shout about...
80%
techradar.com
Updated:
2015-01-17 12:36:03
With its already comprehensive netbook range, Samsung's N130 enters an over-saturated market. Thankfully, great usability, a long battery life and low price help it to stand out from the crowd. Weighing 1.2kg, the smart chassis is slim and resilient. M...
Good Cheap, Good battery life, Portability, Nice build...
Bad Screen isn't very bright, Protruding battery...
60%
Laptopmag.com
Updated:
2015-01-17 12:36:03
The Samsung N130 is one of two new 10-inch netbooks from a company whose machines have consistently impressed us with solid keyboards, performance, and endurance. While the N140 sports a premium design, the N130 is all about value. At $349 (with street...
Good Matte screen, Excellent keyboard and touchpad, Bundled with several useful apps and utilities...
Bad Disappointing battery life, Weaker sound quality than N140, SD Cards stick out when inserted, Underside gets uncomfortably hot...
Bottom line Samsung’s value netbook offers a good keyboard but medicore battery life.
60%
tomsguide.com
Updated:
2015-01-17 12:36:03
The Samsung N130 has very similar characteristics to the N140. Its battery’s life is shorter by 1 hr. 13 min. and its visual design is a little less classy...
80%