location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alaris Passport Flatbed Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Alaris
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Passport Flatbed Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1015783 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771015787 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alaris Passport Flatbed Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flatbed
  • - Device compatibility: Scanner
  • - Brand compatibility: Kodak
  • - Black
Long product name Alaris Passport Flatbed Accessory :
The long product name of Alaris Passport Flatbed Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ALARIS Passport Flatbed Accessory
More>>>
Alaris Passport Flatbed Accessory:
The official description of Alaris Passport Flatbed Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Alaris S2000 Series Scanners are fully integrated with the Alaris Passport Flatbed Accessory for outstanding ease of use. There is no safer way to scan passports, small, thick or fragile documents. Just place the passport directly onto the platen to trigger scanning. No sleeve or forcing required. Complete a passport photopage scan in as little as two seconds – or two pages in about three seconds – at 300 dpi. Capture at up to 24-bit, 1200 dpi resolution.

Short summary description Alaris Passport Flatbed Accessory:
This short summary of the Alaris Passport Flatbed Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Alaris Passport Flatbed Accessory, Flatbed, Black

Long summary description Alaris Passport Flatbed Accessory:
This is an auto-generated long summary of Alaris Passport Flatbed Accessory based on the first three specs of the first five spec groups.

Alaris Passport Flatbed Accessory. Type: Flatbed, Device compatibility: Scanner, Brand compatibility: Kodak, Compatibility: Alaris s2050, Alaris s2060w, Alaris s2070, Alaris s2080w, Product colour: Black

Features designed for efficient operation

With the Passport Flatbed Accessory, you don’t need another power cord, or USB port on your host PC. Thanks to seamless TWAIN and ISIS-driver integration with the S2000 Series Scanners, there’s no need to use multiple scanner drivers. Scanned customer onboarding documents can be mixed with images from the passport flatbed as required.

Reliable performance for peace of mind

Along with no danger of passport damage, these valuable documents are always in view during scanning, adding peace of mind for you and your customers. Scan and return the passport in one efficient step

Features
Type *
Flatbed
Device compatibility *
Scanner
Brand compatibility *
Kodak
Compatibility *
Alaris s2050, Alaris s2060w, Alaris s2070, Alaris s2080w
Product colour
Black
Weight & dimensions
Width
306 mm
Depth
255 mm
Height
72 mm
Maximum label width
18.6 cm
Weight
1.6 kg
Brand Image Product code Product Stock Price from
Kodak A3 Flatbed Accessory Kodak A3 Flatbed Accessory
(show image)
1894351 A3 Flatbed Accessory 0.00
(excl. VAT)
0 (incl. VAT)
Kodak A4 Legal Flatbed Accessory Kodak A4 Legal Flatbed Accessory
(show image)
1199470 A4 Legal Flatbed Accessory 0.00
(excl. VAT)
0 (incl. VAT)