location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2060W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1015114 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771015114 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1015114 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 60 ppm color/b&w
  • - Adds network and wireless capability for multiuser support
  • - Personalized destinations with large, color touch screen
  • - Dual-core embedded image processing and Perfect Page deliver crisp, high quality images, without depending on your PC
  • - Active Feed technology perfectly aligns pages to avoid misfeeds and multifeeds
  • - Web API integrates your business app or application to the scanner directly without the need for a driver
Warranty: 3 years
Long product name Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White :
The long product name of Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" LCD, 60 ppm, 600 DPI, Dual CIS, 216 - 3000 mm, 80 g/m2
More>>>
Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White:
The official description of Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Alaris S2060w scanner with built-in networking lets your team capture the information needed with superior image quality and data accuracy. It is the perfect desktop scanning solution that multiple people can share and get information into your business fast. A easy to use touchscreen delivers quick access to 20 jobs and standard TWAIN and ISIS® drivers ensure integration with existing professional document management systems.

Intuitive User Display

Start up faster and stay productive with ease-of-use features. Install preconfigured settings in seconds using the award-winning Easy Setup feature. The intuitive color displays make scanning quick and easy. Save up to 20 job setups and destinations with one-touch scanning.

Active Feed Technology

Keep working without worrying about jams, thanks to a paper path built for exceptional reliability. Active Feed automatically jogs pages to avoid misfeeds. Maintain maximum uptime with SurePath Paper Handling. Controlled Output stacking neatly places pages in the output tray.

Wi-Fi and Ethernet Connectivity

Place the scanner wherever needed, with or without the need of a USB cable. Wi-Fi and Ethernet connectivity allows you to connect the scanner to your office network to suit your business needs. Secures your scans over a network with HTTPS, WPA Enterprise, and TLS encryption standards.

Embedded Image Processing

Save money at all steps in the scanning process, with innovation that takes out overhead costs. Embedded Image Processing delivers crisp, high-quality images at full speed without depending on a super-powered PC. Intelligent features help reduce manual pre- and post-scan tasks.

Optical Character Recognition

Get the right information the first time, with Optical Character Recognition read rates that are 10% more accurate than competitive devices. Perfect Page technology delivers superior image quality with 30+ enhancements automatically for more accurate image extraction.

Integrate Directly into Business Processes

Deliver information exactly where it needs to go, in the right format. Your documents can go anywhere you need: local or network folders, FTP, cloud destinations like SharePoint, or other ECM systems. Advanced capture software and our partners can help you extract data from documents and integrate it directly into business processes.

Ready for passports or small delicate documents

The S2000 Series is designed to ‘dock’ on top of the Alaris Passport Flatbed Accessory, offering a quick and easy solution for scanning passports, ID cards and other small, fragile documents. You don’t need another power cord or USB port on your host PC. Thanks to seamless TWAIN and ISIS-driver integration there is no need to use multiple scanner drivers.

Fit into any Business Environment

Integrates easily with existing business applications using standard drivers. Or use the RESTful Web API to integrate your business app or application to the scanner directly without the need for a driver.

Short summary description Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak S2060W, 216 x 3000 mm, 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 60 ppm

Long summary description Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Kodak S2060W ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Kodak S2060W. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 7000 pages, Light source: RGB LED. Standard input capacity: 80 sheets, Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Plain paper, Plastic Card, Recycled paper, Reflective, Thick paper, Thin..., Auto Document Feeder (ADF) media weight: 27 - 413 g/m²

Able to connect to many applications

The scanner can connect to various applications such as Box, Dropbox, Salesforce, OneDrive, Google Drive, SharePoint, SharePoint Online, and more

Bundled Software

The bundled software Info Input Express LE uses OCR (Optical Character Recognition) to enable easy and automatic data extraction, helping drive digital transformation.

Controlled Output Stacking

The feature "Controlled Output Stacking" keeps documents neatly organised at output so you can focus on your customer.

Network Connectivity

The s2060w allows for network connectivity, including wireless, enables scanning to the cloud and transactional web capture from business applications.

Scanning
Maximum scan size *
216 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (greyscale, A4)
60 ppm
ADF scan speed (colour, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (colour, A4)
120 ipm
Scan speed (b/w, low res, A4)
60 sec/page
Scan speed (colour, low res, A4)
60 sec/page
Scan speed (b/w, high res, A4)
60 sec/page
Scan speed (colour, high res, A4)
60 sec/page
Black/white scanning colour modes
Grayscale
Selectable background colour
No
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
RGB LED
Scan file formats
BMP, CSV, DOC, JPG, PDF, PNG, TIFF, TXT, XLS
Daily duty cycle (max) *
7000 pages
Built-in translator
No
Scan to
Cloud, E-mail, E-mail Server, File, Image, OCR, PC, TWAIN, WIA
Button functions
Cancel, Off, On
Scan drivers
ISIS, TWAIN, WIA
Barcode reader
Yes
Text-to-speech technology
No
Built-in processor
Yes
Processor frequency
1500 MHz
Input capacity
Standard input capacity
80 sheets
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Plain paper, Plastic Card, Recycled paper, Reflective, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan width
21.6 cm
Maximum scan length
3 m
Maximum scan area (ADF)
215 x 155.6 mm
Paper handling
Minimum scan area (ADF)
52 x 52 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
Standard interfaces
Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
3 W
Power consumption (off)
5 W
Power consumption (PowerSave)
5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
36 W
Network
Wi-Fi
Yes
Ethernet LAN
Yes
System requirements
Minimum RAM
3430 MB
Minimum processor
INTEL CORE i3 - 4150 processor
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
50 - 95 °F
Certificates
Certification
EPEAT Registered ENERGY STAR Qualified AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Weight & dimensions
Width
312 mm
Depth
269 mm
Height
182.5 mm
Weight
7 kg
Packaging content
Cables included
AC, USB
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; Capture Pro Limited Edition, Smart Touch; LINUX drivers available from www.kodak.com/go/scanonlinux (September Availability) KOFAX certified. (Future Availability)
Other features
Downloadable software
Capture Pro Limited Edition, Smart Touch
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 3 of 9, EAN-13, EAN-8, PDF417, U.P.C.
PC connection
USB 3.2 Gen 1 (3.1 Gen 1)
Scan technology
Dual CIS
Maximum paper size
216 x 3000 mm
Relative humidity
15 - 80%
Power
36 W
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)