KODAK S2070 Scanner
The KODAK S2070 Scanner is a mid-to-high volume solution built to let you capture information anywhere, with superior image quality and data accuracy. When you need to get information captured quickly, the S2070’s paper handling, out-of-the-box workflow profiles, and software will put you on the road to digital transformation.
Embedded Image Processing
Save money at all steps in the scanning process, with innovation that takes out overhead costs. Embedded Image Processing delivers crisp, high-quality images at full speed without depending on a super-powered PC. Intelligent features help reduce manual pre- and post-scan tasks.
Intuitive User Display
Start up faster and stay productive with ease-of-use features. Install preconfigured settings in seconds using the award-winning Easy Setup feature. The intuitive color displays make scanning quick and easy. Save up to 20 job setups and destinations with one-touch scanning.
Active Feed Technology
Keep working without worrying about jams, thanks to a paper path built for exceptional reliability. Active Feed automatically jogs pages to avoid misfeeds. Maintain maximum uptime with SurePath Paper Handling. Controlled Output stacking neatly places pages in the output tray.
Optical Character Recognition
Get the right information the first time, with OCR read rates that are 10% more accurate than competitive devices. Perfect Page technology delivers superior image quality with 30+ enhancements automatically for more accurate image extraction.
Advanced Capture Software
Deliver information exactly where it needs to go, in the right format. Your documents can go anywhere you need: local or network folders, FTP, cloud destinations like SharePoint, or other ECM systems. Advanced capture software and our partners can help you extract data from documents and integrate it directly into business processes.
Ready for passports or small delicate documents
The KODAK S2000 Series is designed to ‘dock’ on top of the Passport Flatbed Accessory, offering a quick and easy solution for scanning passports, ID cards and other small, fragile documents. You don’t need another power cord or USB port on your host PC. Thanks to seamless TWAIN and ISIS-driver integration there is no need to use multiple scanner drivers.
Kodak S2070, 216 x 3000 mm, 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 70 ppm
Kodak S2070. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 7000 pages, Light source: RGB LED. Standard input capacity: 80 sheets, Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, ISO A-series sizes (A0...A9): A4