location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM717
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-580-AFQE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064018924 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 02:56:55
The date of the most recent change of this product data-sheet in Icecat.
Dell Wireless Mouse and Keyboard KM717 (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Wireless Keyboard and Mouse KM717 Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Membrane
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Mouse included
  • - Black
  • - 1 pc(s)
Warranty: 1 Year
Long product name DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black :
The long product name of DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF/Bluetooth, QWERTY, US, 494 g
More>>>
DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black:
The official description of DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance daily performance and productivity with the Dell Premier Wireless Keyboard and Mouse - KM717, which features an elegant design that will fit into virtually any workspace.

Short summary description DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black:
This short summary of the DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM717, Wireless, RF Wireless + Bluetooth, Membrane, QWERTY, Black, Mouse included

Long summary description DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black:
This is an auto-generated long summary of DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black based on the first three specs of the first five spec groups.

DELL KM717. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black. Mouse included

Enhance daily performance and productivity
Enhance daily performance and productivity

Boost your day-to-day performance with the Dell Premier Wireless Keyboard and Mouse - KM717. Easily navigate on almost any surface, including glass and high-gloss surfaces with the 1600 dpi laser mouse. The full sized keyboard features a 3-section layout with multi-OS support, plus the most popular shortcut keys for Windows and Android.

Enjoy the freedom to choose your wireless connection

With the choice of wireless connectivity, you can easily switch between three devices—desktop, laptop, and mobile devices—using 2.4GHz wireless or Bluetooth LE.

Connect compatible devices with Dell Universal Pairing and Bluetooth LE
Connect compatible devices with Dell Universal Pairing and Bluetooth LE

The nano dongle connects both the mouse and keyboard, and up to six total compatible devices using 2.4GHz wireless Dell Universal Pairing (Dell.com/Pair). This provides you with one dongle for your compatible devices, whether at your desk or on-the-go. For increased productivity you can simultaneously pair up to two compatible devices with Bluetooth LE.

The Dell Premier Wireless Keyboard and Mouse – KM717 is compatible with Windows® 8/8.1/10 using Bluetooth 4.0 radio. For Windows® 7 PCs using Bluetooth 4.0 radio, please update your PC's Bluetooth drivers to the latest version before connecting. Please note that systems using earlier versions of Bluetooth are not compatible.

Windows 7, 8, and 10 have a known behavior with selective power management of attached devices which could make your mouse appear locked. Reboot the system or turn your Bluetooth radio off and back on to reconnect your mouse.

If the Bluetooth radio power management on your computer is set to “Allow the computer to turn off this device to save power”, this could also cause your computer to not reconnect with the keyboard or mouse after being idle. To solve this, disable the “Allow the computer to turn off this device to save power” option in the “Properties” of Bluetooth radio “Power Management” tab of your computer. More details can be found in KM717 User Guide.

Elegant design increases comfort for a more productive day

The ergonomically designed keyboard and mouse allow you to work in comfort throughout your workday. The arc-shaped mouse brings convenient shortcuts to your fingertips with five buttons. Constructed of premium materials, the keyboard and mouse combo features an elegant design that will fit into virtually any workspace.

Long battery life for daily reliability
Long battery life for daily reliability

With 12 months of keyboard battery life and 6 months of mouse battery life, you don’t need to worry about running out of power during your busy day.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Multimedia keys
Yes
Fingerprint reader
No
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Laser
Movement resolution
1600 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AAA
Number of batteries (mouse)
2
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Keyboard dimensions (WxDxH)
445 x 142 x 25.4 mm
Keyboard weight
494 g
Mouse dimensions (WxDxH)
58.4 x 104 x 38.1 mm
Mouse weight
86.2 g
Packaging data
Package width
552 mm
Package depth
166 mm
Package height
50 mm
Package weight
1.04 kg
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:08:16
Uk has collected 5 expert reviews for DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2020-10-14 04:36:17
Dell's KM717 Premier Wireless Keyboard and Mouse is a laser-sensored (when it comes to the mouse), USB and Bluetooth combo that's easy to set-up and even easier to use.The mouse works on almost every surface including glass (tried and tested) which is pre...
Good Can connect to up to two devices at once, The keyboard has cool aluminum-style finish, Simple straightforward setup, Full keyboard but slimline and light...
Bad Not advisable for gaming, Doesn't work great on mousepads, No rechargeable battery, Slightly over-priced...
Bottom line Dell's KM717 Premier Wireless Keyboard and Mouse is a good peripheral combo to meet your most basic needs. The mouse offers 1600 DPI, and can pair with up to three different devices. It has a simple, but sharp design, and is very easy to set up and work w...
60%
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL KM717 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Black:
Disclaimer

Actual configuration might differ from illustration