location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HY55AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628439713 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2021 16:50:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jul 2019
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Black, Silver
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI :
The long product name of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Mouse X1200
More>>>
HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
The official description of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplicity made stylish. Simply plug in and experience smooth control using documents, creating art, reviewing the web, and more - regardless if you are left or right-handed. With modern styling, HP brings enhanced appeal to the classic mouse.

Features

Get Flexibility
Dual functionality allows ease of use for left or right-hand control.

Get Convenience
No set-up required – simply plug in and use!

Get Precision
No mouse pad needed with the 1200 dpi optical sensor.

Get Productive
Smooth and accurate control with 3 buttons and scroll wheel.

Short summary description HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X1200, Ambidextrous, Optical, USB Type-A, 1200 DPI, Black, Silver

Long summary description HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of HP X1200 mouse Office Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

HP X1200. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black, Silver

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black, Silver
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Weight & dimensions
Width
94.9 mm
Depth
57.2 mm
Height
34 mm
Weight
64 g
Packaging data
Package width
198 mm
Package depth
139 mm
Package height
80 mm
Package weight
170 g
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)