location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30020UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30020UK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Brand compatibility: Canon
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black :
The long product name of MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30020DK - Canon PG-512
More>>>
MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black:
The official description of MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black:
This short summary of the MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 30020UK, High (XL) Yield, Black, 15 ml, 1 pc(s)

Long summary description MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black:
This is an auto-generated long summary of MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black based on the first three specs of the first five spec groups.

MM 30020UK. Cartridge capacity: High (XL) Yield, Black ink volume: 15 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
15 ml
Approximate page yield (A4, black & white, ISO/IEC 19752)
460 pages
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Brand compatibility *
Canon
Cartridge return & recycling
Yes
OEM code
2969B001
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Weight
60 g
Packaging data
Package type
Blister
Other features
Capacity cartridge
460 sheets
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Logistics data
Case or master carton quantity
120 pc(s)
Brand Image Product code Product Stock Price from
MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
(show image)
30021DK Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack Canon PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack
(show image)
2970B010 PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black
(show image)
2969B010 PG-512 Twin Pack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-511 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-511 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2972B010 CL-511 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-511 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-511 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2972B009 CL-511 Colour 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-513 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-513 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2971B009 CL-513 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510 BL w/Sec ink cartridge 1 pc(s) Original Black Canon PG-510 BL w/Sec ink cartridge 1 pc(s) Original Black
(show image)
2970B009 PG-510 BL w/Sec 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510 ink cartridge 1 pc(s) Original Black Canon PG-510 ink cartridge 1 pc(s) Original Black
(show image)
2970B008 PG-510 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-512 ink cartridge 1 pc(s) Original Black Canon PG-512 ink cartridge 1 pc(s) Original Black
(show image)
2969B009 PG-512 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-511 + GP-501 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-511 + GP-501 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2972B008 CL-511 + GP-501 0.00
(excl. VAT)
0 (incl. VAT)