MM logo

MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71618
Info modified on:
14 Mar 2024, 18:53:00
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan:

MM Print Supplies 30016UK - Canon CLI-526C 4541B001

MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan:

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan:

MM 30016UK, Standard Yield, Cyan, 10.5 ml, 1 pc(s)

Long summary description MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan:

MM 30016UK. Cartridge capacity: Standard Yield, Colour ink volume: 10.5 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.