Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flat 109.2 cm (43") LED
- - 4K Ultra HD 3840 x 2160 pixels
- - PQI (Picture Quality Index) 1300
- - ATSC
- - Smart TV Screen mirroring
- - Wi-Fi Ethernet LAN Bluetooth
- - High Dynamic Range (HDR) supported
- - VESA mounting
- - 125 W
More>>>
Short summary description Samsung MU6100 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:
This short summary of the Samsung MU6100 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung MU6100, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Titanium
Long summary description Samsung MU6100 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:
This is an auto-generated long summary of Samsung MU6100 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Titanium based on the first three specs of the first five spec groups.
Samsung MU6100. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium