location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Santorini - Strategy-Based Board Game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Santorini - Strategy-Based Board Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040699 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988711538 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:55
The date of the most recent change of this product data-sheet in Icecat.
Spin Master 6040699 user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Games Santorini - Strategy-Based Board Game
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Santorini is a strategy-based board game that’s exhilarating and intellectually challenging! Play together and make family game night even more fun!
Long product name Games Santorini - Strategy-Based Board Game :
The long product name of Games Santorini - Strategy-Based Board Game. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Santorini - Strategy-Based Board Game
More>>>
Games Santorini - Strategy-Based Board Game:
The official description of Games Santorini - Strategy-Based Board Game as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build like a mortal, win like a God in the game of Santorini, the strategic family board game by Gordon Hamilton. The objective is simple: Be the first player to build, block, and climb your way to the top of a building three stories high. Sounds easy? Not so fast! Santorini requires tactical manoeuvring and increases in difficulty with the addition of extra powers via “god” cards. With thousands of possibilities and unlimited replay value, each round of Santorini is exciting and new! Unfold the beautiful game board and challenge your friends and family to construct gorgeous buildings! Both kids and adults can play this game that tests the bounds of mortal intelligence. Join the pantheon of winners in the game of Santorini!

Includes: 22 Bottom Blocks, 18 Middle blocks, 14 Top Blocks, 18 Domes, 6 Builders, 30 God Cards, 1 Play Board, 1 Decorative Cliff, 1 Instructions

Short summary description Games Santorini - Strategy-Based Board Game:
This short summary of the Games Santorini - Strategy-Based Board Game data-sheet is auto-generated and uses the product title and the first six key specs.

Games Santorini - Strategy-Based Board Game, Board game, Strategy, 8 yr(s), Family game

Long summary description Games Santorini - Strategy-Based Board Game:
This is an auto-generated long summary of Games Santorini - Strategy-Based Board Game based on the first three specs of the first five spec groups.

Games Santorini - Strategy-Based Board Game. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Number of cards
30 pc(s)
Genre *
Strategy
Material
Plastic
Product colour
Multicolour
Release date (DD/MM/YYYY)
01-04-2018
Country of origin
China
Weight & dimensions
Weight
1.15 kg
Width
267 mm
Depth
51 mm
Height
267 mm
Packaging data
Package width
267 mm
Package depth
51 mm
Package height
267 mm
Package weight
1.15 kg
Package type
Closed box
Packaging content
Game rules included
Yes
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Supplier features
Start availability
01-04-2018
End availability
31-12-2021
Commercial unit type
Consumer unit single
(cdm) Minimum age
96 month(s)
(cdm) Main material
Plastic
(cdm) Main color
Multicolour
Supplier features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Country of importation (ISO 3166-1)
France
Master (outer) case packaging type
Box
(cdm) Reconducted new drop
Reconducted
Logistics data
Products per intermodal container (20ft)
5117 pc(s)
Products per intermodal container (40ft)
10235 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
230.5 kg
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet
200 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
278 mm
Master (outer) case height
297 mm
Master (outer) case net weight
4.61 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988711545
Master (outer) case volume
828000 cm³
Master (outer) case gross weight
4.61 kg
Minimum order quantity
4 pc(s)
Customs product code (TARIC)
9504908000
Harmonized System (HS) code
95.04.90.80.00