location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SIGNATURE LSWD100 TwinWash washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SIGNATURE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LSWD100 TwinWash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSWD100.ABWQKIS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992395638
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG SIGNATURE LSWD100 TwinWash washer dryer Freestanding Front-load White:
This short summary of the LG SIGNATURE LSWD100 TwinWash washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

LG SIGNATURE LSWD100 TwinWash, Front-load, Freestanding, White, Left, Touch, LCD

Long summary description LG SIGNATURE LSWD100 TwinWash washer dryer Freestanding Front-load White:
This is an auto-generated long summary of LG SIGNATURE LSWD100 TwinWash washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

LG SIGNATURE LSWD100 TwinWash. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 12 kg. Door opening angle: 120°. Water consumption washing & drying per cycle: 75 L, Energy consumption washing per cycle: 1.26 kWh, Energy consumption washing & drying per cycle: 4.08 kWh. Depth: 675 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge *
Left
Control type
Touch
Built-in display *
Yes
Display type
LCD
Viewing window
Yes
Drum volume
78 L
Lower built-in capability (topless)
Yes
Inverter technology *
Yes
Certification
CE
Performance
Rated capacity (washing) *
12 kg
Cycle time (quick washing program)
14 min
Cycle time washing & drying
860 min
Number of washing programs
18
Washing programs *
Hygiene/anti-allergy, Baby care, Cotton, Easy care, Hand/wool, Intensive/outdoor, Mix, Quick, Sport, Steam, Delicate/silk
Rated capacity (washing & drying) *
7 kg
AquaStop function *
No
Add garment (pause) function *
Yes
Delayed start timer *
Yes
Delay start (max)
24 h
Anti-Crease function *
Yes
Adjustable spin speed *
Yes
Minimum spin speed
400 RPM
Noise level (wash) *
52 dB
Noise level (spin) *
73 dB
Maximum spin speed *
1600 RPM
Foam control system
Yes
Load balancing system
Yes
Self-cleaning
Yes
Rinse Plus function
Yes
Residual moisture
44%
Performance
Rinse hold
Yes
Half-load *
Yes
Ergonomics
Dosage assistant
Yes
Sensor program selection
Yes
Door opening angle
120°
Remaining time indication *
Yes
Child lock *
Yes
LED program stage indicator
Yes
Buzzer
Yes
Management features
Wi-Fi controlled
Yes
Power
Energy consumption washing per cycle
1.26 kWh
Energy consumption washing & drying per cycle
4.08 kWh
Water consumption washing & drying per cycle *
75 L
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Other features
Washing class
A
Annual energy consumption washing
252 kWh
Annual water consumption washing
14600 L
Annual energy consumption washing & drying
816 kWh
Annual water consumption washing & drying
15000 L
Energy efficiency class (old)
A
Weight & dimensions
Width
600 mm
Depth *
675 mm
Height
850 mm
Weight
92 kg