location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IWC 81082 C ECO IT.M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990952430 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842952438
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 19:09:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 1000 RPM White
  • - Cotton, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Synthetics, Delicate/silk
  • - Load balancing system Foam control system
  • - Child lock
  • - Spin-drying class: C
  • - 71 dB
More>>>
Short summary description Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White:
This short summary of the Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IWC 81082 C ECO IT.M, Front-load, 8 kg, C, 71 dB, 1000 RPM, 222 kWh

Long summary description Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White:
This is an auto-generated long summary of Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White based on the first three specs of the first five spec groups.

Indesit IWC 81082 C ECO IT.M. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 50 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 11830 L. Product colour: White. Width: 595 mm, Depth: 572 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Tub material
Plastic
Drum volume
54 L
Performance
Rated capacity *
8 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
71 dB
Noise level (wash) *
50 dB
Delayed start timer *
No
Timer
Yes
Cycle time (max)
190 min
Cycle time (quick washing program)
30 min
Washing programs *
Cotton, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Synthetics, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Adjustable temperature
Yes
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
No
Ergonomics
Child lock *
Yes
LED program stage indicator
Yes
Buzzer
Yes
Adjustable feet
Yes
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A++
Energy consumption washing per cycle
1.343 kWh
Power consumption (off)
0.5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
572 mm
Height
850 mm
Weight
69.9 kg
Other features
Washing class
A
Annual energy consumption washing
222 kWh
Annual water consumption washing
11830 L
Brand Image Product code Product Stock Price from
Indesit XWE71452WSGFR washing machine Front-load 7 kg 1400 RPM White Indesit XWE71452WSGFR washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71452WSGFR XWE71452WSGFR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71452WEU XWE 71452 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81483X K EU washing machine Front-load 8 kg 1400 RPM Black Indesit XWE 81483X K EU washing machine Front-load 8 kg 1400 RPM Black
(show image)
XWE81483XKEU XWE 81483X K EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81484X WSSS EU washing machine Front-load 8 kg 1400 RPM Silver, White Indesit XWE 81484X WSSS EU washing machine Front-load 8 kg 1400 RPM Silver, White
(show image)
XWE81484XWSSS XWE 81484X WSSS EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91282X S washing machine Front-load 9 kg 1200 RPM Silver Indesit XWE 91282X S washing machine Front-load 9 kg 1200 RPM Silver
(show image)
XWE91282XS XWE 91282X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 9 kg 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White Indesit XWE 91683X WWWG washing machine Front-load 9 kg 1600 RPM White
(show image)
XWE91683XWWG XWE 91683X WWWG 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71683X WSSS NL washing machine Front-load 7 kg 1600 RPM White Indesit XWE 71683X WSSS NL washing machine Front-load 7 kg 1600 RPM White
(show image)
XWE71683XWSSSNL XWE 71683X WSSS NL 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 7 kg 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)