location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic DM 50 D fridge Built-in 50 L Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM 50 D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105330048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015704239638
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dometic DM 50 D fridge Built-in 50 L Anthracite :
The long product name of Dometic DM 50 D fridge Built-in 50 L Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

miniBar DM 50 D,600x450x550mm, 25.5kg
More>>>
Short summary description Dometic DM 50 D fridge Built-in 50 L Anthracite:
This short summary of the Dometic DM 50 D fridge Built-in 50 L Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic DM 50 D, 50 L, 37.6 dB, Anthracite

Long summary description Dometic DM 50 D fridge Built-in 50 L Anthracite:
This is an auto-generated long summary of Dometic DM 50 D fridge Built-in 50 L Anthracite based on the first three specs of the first five spec groups.

Dometic DM 50 D. Fridge net capacity: 50 L, Noise level: 37.6 dB. Door hinge: Slide-out. Annual energy consumption: 139 kWh. Weight: 21.5 kg. Product colour: Anthracite

Adjustable Inner Liner
Adjustable Inner Liner

Easy to adjust bottle fingers and dividers allow for a wide range of products to be displayed

Safe and secure
Safe and secure

The optional lock keeps your minibar securely shut at all times.

Brand Image Product code Product Stock Price from
Dometic

Dometic HiPro 6000 Standard fridge Freestanding 52 L Black
(show image)
921064963 HiPro 6000 Standard 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic HiPro 4000 Premium fridge Freestanding 37 L Black
(show image)
921052725 HiPro 4000 Premium 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic HiPro 3000 Basic fridge Freestanding 28 L Black
(show image)
921052286 HiPro 3000 Basic 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 601 H fridge Freestanding 52 L White
(show image)
9105203213 DS 601 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 300 fridge Freestanding 28 L Black
(show image)
9105203203 DS 300 0.00
(excl. VAT)
0 (incl. VAT)