location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C3504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP C3504
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Ricoh MP C3504 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 2048 MB Built-in processor Intel Atom® 1330 MHz
  • - 101 kg
Long product name Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm :
The long product name of Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35 ppm, 1200 x 1200 dpi, Intel Atom Bay Trail 1.33 GHz, 250 GB HDD, Gigabit Ethernet, USB 2.0, SD, 10.1" (Touch), 101 kg
More>>>
Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm:
The official description of Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An all-in-one device that makes every task productive
Use the Ricoh MP C3504 color laser multifunction printer (MFP) to print, copy, scan and fax information quickly. Grab files from the server, cloud or your personal mobile device and send them anywhere in moments with a wide range of convenient scan-to capabilities. Or scan two-sided hardcopy documents at 180 images per minute (ipm) from the Single Pass Document Feeder (SPDF). For printing with fewer delays, you can store up to 3,000 files on the integrated document server and add optional trays to extend paper capacity to 4,700 sheets.

Make your point with color
Impress your audience with 1200 dpi resolution and precise reproduction on brochures, presentations and other documents up to 12" x 18" and on thicker stocks (up to 300 gsm). Recreate professional-grade RGB, CMYK and PANTONE® colors at an everyday low price with the new optional Fiery® Controller. You can even use the MFP to create larger poster-size banners — without investing in a wide-format printer.

Be smart, simplify
Accomodate the way you work with the 10.1" Wide Super VGA Smart Operation Panel, using the same pinch-and-flick, drag-and-drop and swipe scrolling control found on today's smartphones and tablets. Choose from multiple user interfaces, easy-to-access one-step controls, information-rich widgets and more — all designed to reduce repetitive manual steps. You can even add optional software applications to streamline your more complex document workflows. The all-digital user interface offers straightforward, intuitive navigation so you can tap into more details and check and change settings instantly.

Go your own way
Use the one-touch controls on the Smart Operation Panel to create shortcuts for the tasks you perform regularly. For example, ID Card Copy copies the front and back sides onto one side of a sheet of paper, saving you time. For more workflow apps, just download them from the Ricoh Application Site and put them directly on the Home Screen for immediate access.

Polish up with document finishing options
Choose from a wide range of automated document finishers to match your unique paper handling requirements. Use the Hybrid Stapleless + Stapler Finisher to automate production on both smaller jobs without staples and larger jobs with staples, and meet even the fastest turnaround times using less labor and fewer supplies.

Mobile print options for working on the go
You can send print jobs to the Ricoh MP C3504 multifunction laser printer directly from your mobile device without investing in extra utilities, drivers and software. Download the RICOH Smart Device Connector app to grab digital files from the cloud or addresses from your personal contact list, and send them from the MFP to any destination at any time.

Track your progress with printer management and cost control options
With user authentication, every user has to log on to the multifunction device via personal passcode or billing code. Embedded Near Field Communication (NFC) capability also allows users to log in with a proximity card when you add an optional NFC Card Reader. Deploy optional third-party accounting software for chargebacks or optional printer management software to track everything remotely with automated alerts and monitoring updates. For more complicated troubleshooting, our support desk can operate and configure your smart operation panel remotely and identify problem areas for you.

Conserve power with an energy-efficient printer
Thanks to an innovative built-in motion detection sensor, you can promptly start key-input operation upon touching the panel screen to wake the MFP from sleep mode. Take advantage of a Typical Electricity Consumption of 1.3kWh/week — to reduce your energy costs. Lower your environmental impact through an EPEAT® Gold rating and ENERGY STAR™ certification.

Short summary description Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm:
This short summary of the Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh MP C3504, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of Ricoh MP C3504 multifunction printer Laser A3 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

Ricoh MP C3504. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
25 s
Warm-up time (from sleep mode)
1 s
Time to first page (black, normal)
4.6 s
Time to first page (colour, normal)
7.1 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
297 x 432 mm
Scan to
E-mail, FTP, File, Memory card, SMB, TWAIN, USB
Image formats supported
JPG
Document formats supported
PDF
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
320 pages
Fax memory
4 MB
Speed dialling
Yes
Fax speed dialing (max numbers)
2000
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
0 - 20000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6
Number of printer fonts
58
Input & output capacity
Total number of input trays *
2
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
500 sheets
Maximum number of input trays
4
Maximum input capacity
4700 sheets
Maximum output capacity
1625 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Custom media width
90 - 230 mm
Custom media length
148 - 1260 mm
Paper tray media weight
60 - 300 g/m²
Paper tray media weight (imperial)
7.26 - 75.3 kg (16 - 166 lbs)
Paper handling
Auto Document Feeder (ADF) media weight
40 - 128 g/m²
Auto Document Feeder (ADF) media weight (imperial)
4.99 - 15.4 kg (11 - 34 lbs)
Duplex media weight
52 - 256 g/m²
Duplex media weight (imperial)
14 - 142 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
802.1x RADIUS, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Performance
Maximum internal memory
4096 MB
Internal storage capacity
250 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
Intel Atom®
Processor frequency
1330 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1584 W
Power consumption (sleep)
0.83 W
Energy Star Typical Electricity Consumption (TEC)
1.3 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Yes
Certificates
Certification
EPEAT Gold
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
668 mm
Depth
738 mm
Height
1205 mm
Weight
101 kg
Other features
Finishing option
Yes