location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P5000 Violet Spectro 240V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF66001A7
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2880 x 1440 DPI Colour
  • - A2 (420 x 594 mm) Printing colours: Cyan, Green, Light black, Light Cyan, Matte black, Orange, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
  • - USB port
Long product name Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) :
The long product name of Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A2, 2880 x 1440DPI, LCD, ESC/P2, USB, Ethernet, 863 x 766 x 406mm, 52kg
More>>>
Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm):
The official description of Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your true colours
Versatile and reliable proofing, photography and fine art printer, with excellent Pantone accuracy

SureColor SC-P5000
The SC-P5000 is targeted at two main print industry sectors – pre-press proofing for advertisers, manufacturers and packaging designers, and gallery quality printing for pro-photographers and fine artists. The printer can be supplied in two possible setups – with violet ink for proofing applications, or with an LLK inkset for fine art and photography.

Excellent reliability
The SC-P5000 has a range of improved and new reliability features to ensure smooth running.

New covers and seals help reduce dust intrusion, while timer cleaning, an improved automatic nozzle check and a guided cleaning procedure help guarantee reliability while limiting wastage.

Outstanding colour accuracy
The SC-P5000 offers some of the highest colour accuracy in the market, and can perfectly reproduce up to 99% of Pantone Solid Coated Colours1. Corporate colours, bold artwork and natural photographed tones will all be duplicated perfectly.

Outstanding print quality
The SC-P5000's colour accuracy is matched only by its print quality thanks to Epson’s advanced printhead technology, which makes creating high-resolution, long-lasting prints look effortless. 3.5pl droplet size and 2880x1440dpi resolution ensure crisp, detailed results, while UltraChrome HDX inks offer wider colour gamut, increased optical density and greatly improved lightfastness.

Easy to use
The SC-P5000 is designed to make setup and media handling quick and simple. An internal colour calibration sensor and optional SpectroProofer ensure colour consistency over time. Meanwhile, simple media switching, a step-by-step media handling guide on the printer's display panel and easy troubleshooting mena no special training is needed to operate the printer.

- Perfect proofing printer: Up to 99% Pantone Solid Coated Colour accuracy
- Outstanding reliability: Reliable day-to-day operation and reduced maintenance
- Excellent print quality: Ultrachrome HDX inks offer bright, lasting results
- Simple setup and operation: A range of features to ensure easy set-up and media handling
- 17-inch printer with violet ink: The first and only 17-inch large format printer with violet ink for proofing

Short summary description Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm):
This short summary of the Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P5000 Violet Spectro 240V, Inkjet, 2880 x 1440 DPI, Epson ESC/P2, Cyan, Green, Light black, Light Cyan, Matte black, Orange, Photo black, Violet, Vivid light..., 250 sheets, 250 sheets

Long summary description Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm):
This is an auto-generated long summary of Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) based on the first three specs of the first five spec groups.

Epson SureColor SC-P5000 Violet Spectro 240V. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: Epson ESC/P2. Total input capacity: 250 sheets, Maximum input capacity: 250 sheets. Maximum print size: A2 (420 x 594 mm), Paper tray media types: Photo paper, Plain paper, ISO A-series sizes (A0...A9): A2, A3, A3+, A4. USB connector: USB Type-A. Product colour: Black, Display: LCD, Internal memory: 256 MB

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
Epson ESC/P2
Printing colours *
Cyan, Green, Light black, Light Cyan, Matte black, Orange, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Input & output capacity
Total input capacity
250 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Paper handling
Maximum print size *
A2 (420 x 594 mm)
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A2, A3, A3+, A4
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Performance
Internal memory
256 MB
Country of origin
China
Power
Power consumption (standby)
0.5 W
Power consumption (typical)
52 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
863 mm
Depth
766 mm
Height
406 mm
Weight
52 kg
Packaging data
Package width
915 mm
Package depth
1100 mm
Package height
895 mm
Package weight
79 kg
Logistics data
Quantity per pack
1 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet length (UK)
29.5 cm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:46:26
Uk has collected 8 expert reviews for Epson SureColor SC-P5000 Violet Spectro 240V large format printer Inkjet Colour 2880 x 1440 DPI A2 (420 x 594 mm) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
shutterbug.com
Updated:
2019-12-01 19:46:25
Shutterbug, a member of the Technical Image Press Association (TIPA), once again joined forces with 30 other member magazines from around the world to choose the winners of the annual TIPA Awards for the best photo/imaging products in 40 different catego...
0%
pcmag.com
Updated:
2019-12-01 19:46:26
I've reviewed several professional-grade photograph and graphic arts printers, but few are as sophisticated as the Epson SureColor P5000 ($1,995). Classified by Epson as a "production" printer, this huge beast churns out breathtaking images and artwork up...
Good Excellent print quality, Prints a wide variety of paper sizes, Switches from cut to roll media (and vice versa) automatically, Mechanized and manual cutters...
Bad Big and heavy, Pricey...
Bottom line You'll pay up front, but Epson's SureColor P5000 professional photo printer churns out superb photos and artwork on large cut sheets or wide paper rolls at highly competitive running costs...
80%
computershopper.com
Updated:
2019-12-01 19:46:26
This printer is so good at what it does, you may not want to buy it.That might sound strange, but specialty printers by definition are designed for a particular group. And no matter how good they become, they may still be suitable only for that same group...
Good Production-class print quality, Large, cost-effective ink cartridges, Precise drive mechanism for sharper prints, Printhead cleaning doesn't require ink or paper, Supports cut sheets as large as 17x22 inches and roll paper prints as long as 529 inches, Bu...
Bad Large and heavy compared with the P800, Wastes some black ink when switching between matte and glossy papers, No wireless capabilities...
Bottom line Epson's replacement for the seven-year-old Stylus Pro 4900 has improved inks, a rock-steady drive mechanism, and extremely low ink costs. The print quality is amazing, but only serious production environments need apply...
90%
pdnonline.com
Updated:
2019-12-01 19:46:26
Epson inkjet printers have been a staple in photographers' studios for many years and with good reason. Each generation of hardware and ink set development brings photo printing to new levels. That trajectory continues with the SureColor P5000, Epson's la...
Good Excellent print quality, expanded ink set, dynamic range and black ink density, efficient, easytouse roll paper feed, highcapacity ink cartridges, longer print life, dustproof build, live preview in Epson Advanced Black and White Photo Mode...
Bad Steep learning curve, control panel can be confusing, flimsy output tray, difficult to use front feed, PRICE: $1,995...
Bottom line There's little competition in the 17-inch desktop inkjet printer market. Probably the closest match to the Epson SureColor P5000 is the older, 17-inch, 12 color Canon color imagePROGRAF iPF5100. Paper handling options are the same as the Epson but the $2...
0%
luminous-landscape.com
Updated:
2019-12-01 19:46:26
This section is about determining how accurately the printer/paper/profile combination in an ICC color-managed workflow can reproduce on paper the file color values sent to the printer. The core methodology is the same as that I used in my Epson SC-P800...
0%
luminous-landscape.com
Updated:
2019-12-01 19:46:26
I have had a lot of experience with Epson printers. For my photo printing, I started with an Epson 4000. It was a nice printer and came with its own sets of issues. As the years went by Epson introduced the 4800 Printer which I used for many years and the...
0%
pdnonline.com
Updated:
2019-12-18 04:15:42
Do you relish the thought of printing your own gallery-sized giclées? The PRO-6000, the latest member of the revamped imagePROGRAF series, is the largest 12-ink printer currently on the market. It has 11 color tanks and a Chroma Optimizer with a sub-ink t...
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)