location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXM765
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM765-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449123265 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC :
The long product name of NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP+ Transceiver 10GBASE-T Copper, RJ45, GBIC (up to 30 m)
More>>>
Short summary description NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC:
This short summary of the NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AXM765, Copper, 10000 Mbit/s, GBIC, SFP+, 30 m, Silver

Long summary description NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC:
This is an auto-generated long summary of NETGEAR AXM765 network transceiver module Copper 10000 Mbit/s GBIC based on the first three specs of the first five spec groups.

NETGEAR AXM765. SFP transceiver type: Copper, Maximum data transfer rate: 10000 Mbit/s, Interface type: GBIC. Product colour: Silver, Compatible products: ReadyNAS 4360S, ReadyNAS 4312S. Weight: 14.17 g

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
10000 Mbit/s
Interface type *
GBIC
Fiber optic connector
SFP+
Maximum transfer distance
30 m
Features
Product colour
Silver
Features
Hot-swap
Yes
Compatible products
ReadyNAS 4360S, ReadyNAS 4312S
Weight & dimensions
Weight
14.17 g
Packaging data
User guide
Yes
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
United States 1 distributor(s)
España 1 distributor(s)