location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7710DWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-7710DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG36413
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631035
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-7710DWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality A3 4-in-1: Double-sided print, scan, copy and fax - all up to A3
  • - Fast business-quality printing: 18ppm in black and 10ppm in colour2
  • - Cost-effective inks: Up to 50% lower cost-per page than competitive lasers4
  • - Wireless solutions: Ethernet, Wi-Fi, Wi-Fi Direct, NFC1 and Scan-to-Cloud3
  • - Epson's free mobile printing apps: Freedom to print and scan from almost anywhere3
Long product name Epson WorkForce WF-7710DWF :
The long product name of Epson WorkForce WF-7710DWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-7710DWF
More>>>
Epson WorkForce WF-7710DWF:
The official description of Epson WorkForce WF-7710DWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional A3 printing
This A3 4-in-1 printer will meet the needs of even the most demanding home office and small office users. It offers double-sided (duplex) printing, scanning and faxing all up to A3, plus its automatic document feeder can process up to 35 double-sided A3 pages. Furthermore, its PrecisionCore printhead produces high-quality, laser-like prints.

Enhance your productivity
This efficient, reliable and fast model offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour2. It’s also simple to operate directly thanks to its intuitive user interface and 10.9cm touchscreen.

Minimise your outgoings
Dramatically reduce your costs; this printer offers up to 50 percent lower cost-per-page than competitors' laser models4. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages5.

Flexible wireless solutions
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. Epson's free mobile printing apps and solutions provide further versatility; Email Print allows you to send items to print from almost anywhere in the world3. And with Scan-to-Cloud, you can enjoy the benefits of collaborative working3.

Short summary description Epson WorkForce WF-7710DWF:
This short summary of the Epson WorkForce WF-7710DWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7710DWF, Inkjet, Colour printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson WorkForce WF-7710DWF:
This is an auto-generated long summary of Epson WorkForce WF-7710DWF based on the first three specs of the first five spec groups.

Epson WorkForce WF-7710DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Professional A3 printing
Professional A3 printing

This A3 4-in-1 printer will meet the needs of even the most demanding home office and small office users. It offers double-sided printing, scanning and faxing up to A3, plus its automatic document feeder can process up to 35 double-sided A3 pages. Its PrecisionCore printhead produces high-quality, laser-like prints with sharp and clear text. Providing flexibility, borderless printing is available and a rear media feed can be used for thicker papers or card up to A3+.

Enhance your productivity
Enhance your productivity

Speed through everyday tasks with ease thanks to this efficient, reliable and fast model. It offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour1. Using the stylish 10.9cm touchscreen, glide through the printer’s options and settings via the intuitive user interface. It’s also easy to enjoy the benefits of collaborative working by sharing and organising documents with Scan-to: Email, Cloud, FTP and network options.



1 Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing

Flexible solutions
Flexible solutions

Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. Epson's free mobile printing apps and solutions provide further versatility: Email Print allows you to send items to print from almost anywhere in the world2, and you can even print photos, documents and web pages from your smartphone or tablet with the Epson iPrint2 app.



1 Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.



2 Epson iPrint requires a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Lower printing costs
Lower printing costs

Dramatically reduce your costs - this printer offers up to 50 percent lower cost-per-page than competitors' laser models1. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages2.



1 Up to 50 percent lower cost per page than competitive colour lasers - for more information visit www.epson.eu/inkjetsaving



2 Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield

Meet DURABrite Ultra Ink
Meet DURABrite Ultra Ink

Our all-pigment DURABrite Ultra Ink creates sharp, long-lasting and robust documents that are water, smudge and highlighter resistant. They’re also quick-drying, which minimises the risk of smudging when printing on both sides.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
18 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Duplex print speed (black, normal quality, A4/US Letter)
8.7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
6 ppm
Duplex print speed (ISO/IEC 24734, A4) black
8.7 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
6 ppm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Scanning
Duplex scanning *
Yes
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
PC
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
200 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
8.5 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
567 mm
Depth
452 mm
Height
340 mm
Weight
18.7 kg
Packaging data
Package width
570 mm
Package depth
720 mm
Package height
435 mm
Package weight
22.4 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
189 cm
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
189 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Compatible operating systems
Mac OS 10.5.8 oder höher, Windows 10, Windows 7, Windows 8, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Vista, Windows XP, Windows Server 2003 R2
Ink drop
3.8
Print head nozzles
800 nozzles black, 256 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Duplex
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:58:07
Uk has collected 6 expert reviews for Epson WorkForce WF-7710DWF and the average expert rating is 98 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
98%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 19:58:06
Sign up for our daily newsletterThere'll be a moment, after a long day, when you'll stop believing that Epson's WorkForce WF-7710DWF is a big, A3-capable multifunction peripheral, and instead start thinking that you've shrunk. It's exactly like a scaled...
Good Sensibly priced, Fast performance and good results, Works extensively with A3 documents...
Bad Photo prints not a forté, Only one paper cassette...
Bottom line Sensibly priced, with good performance, good results, reasonable running costs and a great selection of features, the Epson WorkForce WF-7710DWF is an excellent choice for a micro-office that works extensively with A3 documents. It's a best buy...
100%
expertreviews.co.uk
Updated:
2019-12-01 19:58:06
Image 3 of 5With support for the cloud and mobile devices, and a USB port for walk-up scans or prints, it’s hard to think of anything it doesn’t do, although if you need a second paper cassette you’ll have to spend another £30 or so on the otherwise ident...
Good Sensibly priced, Fast performance and good results, Works extensively with A3 documents...
Bad Photo prints not a forté, Only one paper cassette...
Bottom line If you need to print, copy, scan and fax A3 documents, the WF-7710DWF has you covered...
100%
topnewreview.com
Updated:
2019-12-01 19:58:06
Table of ContentsYou may also like:Happily, this Alice in Wonderland growth hasn't taken out any useful features: the WF-7710DWF can connect to a wired or wireless network, and print, scan, copy and fax single or double-sided (duplex) A3 documents...
Bottom line 10 Total ScoreEPSON WorkForce WF-7710DWF ReviewIf you need to print, copy, scan and fax A3 documents, Epson's WorkForce WF-710DWF has you coveredAdd your reviewProduct...
100%
betterbuys.com
Updated:
2020-05-15 10:20:17
The Epson WorkForce WF-7710 Series joins their single-function sibling, the WorkForce WF-7210, in Epson's lineup of inkjet printers and all-in-ones.There are two devices in this series:Both devices support standard printing, copying, scanning and faxing...
Good Flexible choice of standard or high-capacity ink replacement cartridges, 500-sheet paper input capacity (on WF-7720), wireless and mobile connectivity...
Bad Not intended for larger offices; warranty is only for one year (although an optional extended warranty plan is available for purchase)...
Bottom line Two new all-in-ones that include flexible paper handling, lower operating costs and other strong features...
0%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Epson WorkForce WF-7710DWF:
Disclaimer

(1) Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.
2. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex. For more information, please visit www.epson.eu/testing
3. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print, Epson Remote Print Driver and Epson Scan-to-Cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
4. For more information visit www.epson.eu/inkjetsaving
5. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield