location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7210DTW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-7210DTW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG38402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946633305
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:34:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce WF-7210DTW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality A3 printer: Double-sided A3 printing and dual A3 paper trays
  • - Fast business-quality printing: 18ppm in black and 10ppm in colour1
  • - Cost-effective inks: Up to 50% lower cost-per page than competitive lasers2
  • - Wireless solutions: Ethernet, Wi-Fi, Wi-Fi Direct, NFC4 and Scan-to-Cloud5
  • - Epson's free mobile printing apps: Freedom to print and scan from almost anywhere5
Long product name Epson WorkForce WF-7210DTW :
The long product name of Epson WorkForce WF-7210DTW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-7210DTW
More>>>
Epson WorkForce WF-7210DTW:
The official description of Epson WorkForce WF-7210DTW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional A3 printing
This A3 printer will meet the needs of even the most demanding home office and small office users. It can handle double-sided printing up to A3 and features two paper trays, which are ideal for alternating between different media. Furthermore, its PrecisionCore printhead produces high-quality, laser-like prints.

Enhance your productivity
This efficient, reliable and fast model offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour1. It’s simple to operate directly thanks to its easy-to-use 5.6cm LCD screen.

Minimise your outgoings
Dramatically reduce your costs; this printer offers up to 50 percent lower cost-per-page than competitors' laser models2. Its inks are very economical; they're supplied individually, so you only replace the colour used. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages3.

Flexible wireless solutions
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer4. Epson's free mobile printing apps and solutions provide further versatility; Email Print allows you to send items to print from almost anywhere in the world5.

Short summary description Epson WorkForce WF-7210DTW:
This short summary of the Epson WorkForce WF-7210DTW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7210DTW, Colour, 4800 x 2400 DPI, 4, A3+, 20000 pages per month, 32 ppm

Long summary description Epson WorkForce WF-7210DTW:
This is an auto-generated long summary of Epson WorkForce WF-7210DTW based on the first three specs of the first five spec groups.

Epson WorkForce WF-7210DTW. Colour, Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 32 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Professional A3 printing
Professional A3 printing

This A3 printer will meet the needs of even the most demanding home office and small office users. It can handle double-sided printing up to A3 and features two paper trays, which are ideal for minimising refills or for alternating between different media types. Its PrecisionCore printhead produces high-quality, laser-like prints with sharp and clear text. Providing flexibility, borderless printing is available and a rear media feed can be used for thicker papers or card up to A3+.

Enhance your productivity
Enhance your productivity

Speed through everyday tasks with ease thanks to this efficient, reliable and fast model. It offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour1. It’s simple to operate directly thanks to its easy-to-use 5.6cm LCD screen.



1 Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing

Flexible solutions
Flexible solutions

Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. Epson's free mobile printing apps and solutions provide further versatility: Email Print allows you to send items to print from almost anywhere in the world2, and you can even print photos, documents and web pages from your smartphone or tablet with the Epson iPrint2 app.



1 Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.



2 Epson iPrint requires a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Lower printing costs
Lower printing costs

Dramatically reduce your costs - this printer offers up to 50 percent lower cost-per-page than competitors' laser models1. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages2.



1 Up to 50 percent lower cost per page than competitive colour lasers - for more information visit www.epson.eu/inkjetsaving



2 Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield

Hassle-free and reliable
Hassle-free and reliable

Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again. We invest in extensive research and high-tech manufacturing facilities, and put our products through rigorous tests to deliver the best quality product to you.

Features
Recommended duty cycle
200 - 2500 pages per month
Duplex printing *
Yes
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
800 Nozzles Black, 256 Nozzles per Color
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
18 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Supported network protocols
TCP/IPv4, TCP/IPv6
Mobile printing technologies
Apple AirPrint, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Design
Market positioning *
Home & office
Product colour *
Black
Design
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Country of origin
Indonesia
Power
Power consumption (printing) *
22 W
Power consumption (off)
0.3 W
Power consumption (standby)
1.5 W
Power consumption (ready)
5.8 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
567 mm
Depth
424 mm
Height
304 mm
Weight
15.5 kg
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package width
570 mm
Package depth
720 mm
Package height
415 mm
Package weight
18.8 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
100 cm
Pallet gross height
90 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
80 cm
Pallet height (UK)
90 cm
Harmonized System (HS) code
84433210
Products per pallet
10 pc(s)
Other features
Box contents
Driver and utilities (CD), Individual Ink Cartridges, Main unit, Power Code, Quick Start Guide, Warranty document
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:00:00
Uk has collected 5 expert reviews for Epson WorkForce WF-7210DTW and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2019-12-01 20:00:00
Aimed at the micro business community, the WorkForce WF-7210DTW is Epson's entry level A3+ colour inkjet printer, replacing the WF-7110DTW, and remains the only one of its siblings to lack scan, copy and fax functionality.If you are looking for these feat...
Good Great value for money, Long warranty, Fast, Great print quality, Two trays, Duplex A3 (not just A4), Low consumables cost...
Bad Paper handling can be problematic, No memory card reader or front USB...
Bottom line The Epson WorkForce WF-7210DTW is a likable A3 colour printer with low running costs, good connectivity, a sensible price and duplex printing. Oh and it does great prints as well. It might be worth investing a bit more to get an all-in-one though...
80%
au.pcmag.com
Updated:
2019-12-01 20:00:00
The Epson WorkForce WF-7210 Wide-Format Printer ($199.99) bears a striking resemblance to the model it replaces, the Editors' Choice WorkForce WF-7110. Both single-function models print well overall at reasonable clips, and support a wealth of standard an...
Good Good overall output quality, Prints borderless pages up to 13 by 19 inches, Auto-duplexing up to tabloid-size, Supports Wi-Fi Direct and NFC mobile networking, Two large paper drawers...
Bad High cost per page, No USB thumb drive support...
Bottom line The Epson WorkForce WF-7210 is a single-function wide-format printer that's fast and produces quality output, making it an excellent addition to a small office in need of printing pages up to 13 by 19 inches...
80%
betterbuys.com
Updated:
2019-12-01 20:00:00
The Epson WorkForce WF-7210 is a single-function wide-format color printer. It joins its multifunction siblings, the WF-7710 Series, in Epson's lineup.At $199.99, the WF-7210 prints at up to 18ppm (ISO) in black and up to 10ppm (ISO) in color. Similar to...
Good Flexible choice of standard or high-capacity ink replacement cartridges, 500-sheet paper input capacity, wireless and mobile connectivity...
Bad Not intended for larger offices; warranty is only for one year (although an optional extended warranty plan is available for purchase)...
Bottom line Wide-format printer that includes features such as duplex printing and high-capacity ink cartridges that help users keep printing costs down...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Epson WorkForce WF-7210DTW:
Disclaimer

(1) Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex. For more information, please visit www.epson.eu/testing
2. For more information visit www.epson.eu/inkjetsaving
3. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield)
4. Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.
5. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email print, Epson Remote Print Driver and Epson Scan-to-Cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu