location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7720DTWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-7720DTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG37412
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631073
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce WF-7720DTWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality duplex A3 4-in-1: Print, copy and scan with dual paper trays
  • - Fast business-quality printing: 18ppm in black and 10ppm in colour3
  • - Cost-effective inks: Up to 50% lower cost-per page than competitive lasers4
  • - Wireless solutions: Ethernet, Wi-Fi, Wi-Fi Direct, NFC1 and Scan-to-Cloud2
  • - Epson's free mobile printing apps: Freedom to print and scan from almost anywhere2
Long product name Epson WorkForce WF-7720DTWF :
The long product name of Epson WorkForce WF-7720DTWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-7720DTWF
More>>>
Epson WorkForce WF-7720DTWF:
The official description of Epson WorkForce WF-7720DTWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional A3 printing
This A3 printer with dual high-capacity paper trays can handle double-sided (duplex) printing, scanning and faxing up to A3, plus its automatic document feeder can fit 35 double-sided A3 pages. Furthermore, its PrecisionCore printhead produces high-quality, laser-like prints.

Enhance your productivity
This efficient, reliable and fast model offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour3. It’s simple to operate thanks to its intuitive user interface and 10.9cm touchscreen.

Minimise your outgoings
Dramatically reduce your costs; this printer offers up to 50 percent lower cost-per-page than competitors' laser models4. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages5.

Flexible wireless solutions
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. Epson's free mobile printing apps and solutions provide further versatility; Email Print allows you to send items to print from almost anywhere in the world2. And with Scan-to-Cloud, you can enjoy the benefits of collaborative working2.

Short summary description Epson WorkForce WF-7720DTWF:
This short summary of the Epson WorkForce WF-7720DTWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7720DTWF, Inkjet, Colour printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson WorkForce WF-7720DTWF:
This is an auto-generated long summary of Epson WorkForce WF-7720DTWF based on the first three specs of the first five spec groups.

Epson WorkForce WF-7720DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Professional A3 printing
Professional A3 printing

This A3 4-in-1 printer will meet the needs of even the most demanding home office and small office users. It offers double-sided printing, scanning and faxing up to A3, plus its automatic document feeder can process up to 35 double-sided A3 pages. Its PrecisionCore printhead produces high-quality, laser-like prints with sharp and clear text. Providing flexibility, borderless printing is available and a rear media feed can be used for thicker papers or card up to A3+.

Enhance your productivity
Enhance your productivity

Speed through everyday tasks with ease thanks to this efficient, reliable and fast model. It offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour1. Using the stylish 10.9cm touchscreen, glide through the printer’s options and settings via the intuitive user interface. It’s also easy to enjoy the benefits of collaborative working by sharing and organising documents with Scan-to: Email, Cloud, FTP and network options.



1 Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing

Flexible solutions
Flexible solutions

Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer1. Epson's free mobile printing apps and solutions provide further versatility: Email Print allows you to send items to print from almost anywhere in the world2, and you can even print photos, documents and web pages from your smartphone or tablet with the Epson iPrint2 app.



1 Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.



2 Epson iPrint requires a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Lower printing costs
Lower printing costs

Dramatically reduce your costs - this printer offers up to 50 percent lower cost-per-page than competitors' laser models1. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages2.



1 Up to 50 percent lower cost per page than competitive colour lasers - for more information visit www.epson.eu/inkjetsaving



2 Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield

Hassle-free and reliable
Hassle-free and reliable

Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again. We invest in extensive research and high-tech manufacturing facilities, and put our products through rigorous tests to deliver the best quality product to you.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) black
18 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Duplex print speed (ISO/IEC 24734, A4) black
8.7 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
6 ppm
Borderless printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
200 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes (imperial)
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
8.5 W
Power consumption (sleep)
1.7 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
567 mm
Depth
452 mm
Height
418 mm
Weight
22.2 kg
Packaging data
Package width
570 mm
Package depth
720 mm
Package height
510 mm
Package weight
25.7 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
79 cm
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
79 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Ink drop
3.8
Print head nozzles
800 nozzles black, 256 nozzles per colour
Supported network protocols
IPP, LDP, Port 9100, WSD
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 05:17:31
Uk has collected 2 expert reviews for Epson WorkForce WF-7720DTWF but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2019-12-11 05:16:15
Epson has recently released a new line of all-in-one printers aimed at its BusinessFirst reseller network. All devices include extended warranty and additional ink out of the box. One of those printers is the WorkForce WF-7720 Business Edition ($399.99)...
Good Eight ink cartridges included out of the box, two-year limited warranty, flexible paper-handling...
Bad Only available via the BusinessFirst reseller network...
Bottom line New wide-format all-in-one device with strong features that help offices lower their printing costs...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson WorkForce WF-7720DTWF:
Disclaimer

(1) Requires NFC and Wi-Fi Direct enabled device with Android OS 4.0 or higher. Requires download of Epson iPrint app from Google Play.
2. Epson iPrint requires a wireless connection and the Epson printing app. Epson Email Print, Epson Remote Print Driver and Epson Scan-to-Cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex. For more information, please visit www.epson.eu/testing
4. For more information visit www.epson.eu/inkjetsaving
5. Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield