Nokia logo

Nokia 5730 XpressMusic 6.1 cm (2.4") 1000 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29111
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 1000 mAh Black:

Nokia 5730 XpressMusic, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 1000 mAh Black:

Nokia 5730 XpressMusic. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Black. Weight: 135 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.