Samsung logo

Samsung C3050 5.08 cm (2") 86 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107286
Info modified on:
26 Feb 2024, 15:20:29
Short summary description Samsung C3050 5.08 cm (2") 86 g Silver:

Samsung C3050, Slider, 5.08 cm (2"), 128 x 160 pixels, Bluetooth, 800 mAh, Silver

Long summary description Samsung C3050 5.08 cm (2") 86 g Silver:

Samsung C3050. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 86 g. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.