location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XE0N80915 cable lock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XE0N80915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XE0N80915
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191376731930 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:28:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo 4XE0N80915 cable lock Black :
The long product name of Lenovo 4XE0N80915 cable lock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington Security Cable Lock
More>>>
Lenovo 4XE0N80915 cable lock Black:
The official description of Lenovo 4XE0N80915 cable lock Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your devices. Lenovo offers the latest standard in device security – the MicroSaver DS 2.0 Twin Head Cable Lock from Lenovo. It locks 2 devices with the same cable lock. Engineered to be the smallest, strongest lock for desktop, laptop, monitor and other devices, the MicroSaver DS 2.0 represents the next generation of laptop security. The MicroSaver DS 2.0 was developed using strict specifications, patented technologies, and rigorous testing against tough environmental conditions, and can stand the test of time in a smaller, compact size without compromise.

Short summary description Lenovo 4XE0N80915 cable lock Black:
This short summary of the Lenovo 4XE0N80915 cable lock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XE0N80915, Key, Black

Long summary description Lenovo 4XE0N80915 cable lock Black:
This is an auto-generated long summary of Lenovo 4XE0N80915 cable lock Black based on the first three specs of the first five spec groups.

Lenovo 4XE0N80915. Product colour: Black, Lock type: Key. Weight: 280 g

Features
Product colour *
Black
Lock type *
Key
Locking
Yes
Weight & dimensions
Weight
280 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)