HP logo

HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116995
Info modified on:
14 Jun 2024, 19:10:49
Bullet Points HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead:
  • - Respond quickly and save cost and resources. With affordable HP 91 value packs, you get 10% savings<sup>[1]</sup>, and you can stock up with two 775-ml ink cartridges. Work uninterrupted with HP supplies designed to provide optimal results.
  • - HP printing supplies are designed to help you handle the pressure to respond quickly and deliver on time. Rely on consistent image quality—with sharp lines, photo-quality images, and durable prints—across a wide range of applications, at high speed.
  • - Original HP printing supplies deliver the HP DesignJet quality and reliability you expect—and full HP printer warranty protection. Value packs with Original HP Vivid Photo Inks help maximize printhead life to help reduce total cost of ownership.<sup>[2]</sup>
Warranty:
Ink cartridge: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty. Printhead: 'Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead:

91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead

HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead:

Ideal for HP DesignJet graphics printer owners who want to maintain cost per copy and gain peace of mind.
Stay ready to respond quickly to customers—and gain cost savings. HP 91 value packs feature 10% savings[1] on a printhead and two 775-ml HP ink cartridges with Original HP Vivid Photo Inks. Rely on HP supplies for optimal results.

Short summary description HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead:

HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead, HP DesignJet Z6100 Printer series, Light magenta, Light Cyan, P2V37A, Singapore, 277 mm, 235 mm

Long summary description HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead:

HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead. Compatibility: HP DesignJet Z6100 Printer series, Printing colours: Light magenta, Light Cyan, OEM code: P2V37A. Width: 277 mm, Depth: 235 mm, Height: 89 mm. Package width: 277 mm, Package depth: 235 mm, Package height: 89 mm. Master (outer) cases per pallet: 72 pc(s), Products per pallet: 216 pc(s), Layers per pallet: 6 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 91 Value Pack 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead P2V37A:
[1] Percent savings compared to purchasing the individual supplies separately. Overall value pack savings vary by region and bundled supplies value.
[2] Overall total cost of ownership reduced with value pack printhead and ink cartridge cost savings. Maximized printhead life based on June, 2013 internal HP testing of Original HP DesignJet inks vs. non-HP inks for HP DesignJet Z-series printers demonstrating fewer printhead replacements using Original HP inks (detailed test reports available upon request).
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.