location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V36A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781519607 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:10:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Respond quickly and save cost and resources. With affordable HP 91 value packs, you get 10% savings[1], and you can stock up with two 775-ml ink cartridges. Work uninterrupted with HP supplies designed to provide optimal results.
  • - HP printing supplies are designed to help you handle the pressure to respond quickly and deliver on time. Rely on consistent image quality—with sharp lines, photo-quality images, and durable prints—across a wide range of applications, at high speed.
  • - Original HP printing supplies deliver the HP DesignJet quality and reliability you expect—and full HP printer warranty protection. Value packs with Original HP Vivid Photo Inks help maximize printhead life to help reduce total cost of ownership.[2]
Warranty: Ink cartridge: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty. Printhead: 'Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead :
The long product name of HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead
More>>>
HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
The official description of HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for HP DesignJet graphics printer owners who want to maintain cost per copy and gain peace of mind.
Stay ready to respond quickly to customers—and gain cost savings. HP 91 value packs feature 10% savings[1] on a printhead and two 775-ml HP ink cartridges with Original HP Vivid Photo Inks. Rely on HP supplies for optimal results.

Short summary description HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
This short summary of the HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead, HP DesignJet Z6100 Printer series, Magenta, Yellow, P2V36A, Singapore, 277 mm, 235 mm

Long summary description HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
This is an auto-generated long summary of HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead based on the first three specs of the first five spec groups.

HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead. Compatibility: HP DesignJet Z6100 Printer series, Printing colours: Magenta, Yellow, OEM code: P2V36A. Width: 277 mm, Depth: 235 mm, Height: 89 mm. Package width: 277 mm, Package depth: 235 mm, Package height: 89 mm. Master (outer) cases per pallet: 72 pc(s), Products per pallet: 216 pc(s), Layers per pallet: 6 pc(s)

Performance
Compatibility *
HP DesignJet Z6100 Printer series
Colour
Yes
Printing colours
Magenta, Yellow
OEM code
P2V36A
Country of origin
Singapore
Weight & dimensions
Width
277 mm
Depth
235 mm
Height
89 mm
Weight
990 g
Packaging data
Package width
277 mm
Package depth
235 mm
Package height
89 mm
Package weight
2.34 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Master (outer) cases per pallet
72 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219 x 1717 mm
Products per pallet
216 pc(s)
Layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1016 x 1218.9 x 1717 mm (40 x 48 x 67.6")
Pallet weight (imperial)
551.5 kg (1215.8 lbs)
Pallet gross weight
551.5 g
Products per master (outer) case
3 pc(s)
Master (outer) case gross weight
7.41 g
Quantity per pack
3 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer HP 91 Value Pack 775-ml Magenta/Yellow DesignJet Ink Cartridges/Printhead:
Disclaimer

[1] Percent savings compared to purchasing the individual supplies separately. Overall value pack savings vary by region and bundled supplies value.
[2] Overall total cost of ownership reduced with value pack printhead and ink cartridge cost savings. Maximized printhead life based on June, 2013 internal HP testing of Original HP DesignJet inks vs. non-HP inks for HP DesignJet Z-series printers demonstrating fewer printhead replacements using Original HP inks (detailed test reports available upon request).