location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U040-000-MIC-F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205032 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer speeds up to 480 Mbps
  • - Reversible USB-C plug provides fumble-free connection
  • - Gold-plated contacts for maximum conductivity and minimum data loss
  • - Backward compatible with previous USB generations
Warranty: Lifetime limited
Long product name Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) :
The long product name of Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Adapter - USB-C to USB Micro-B (M/F)
More>>>
Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F):
The official description of Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U040-000-MIC-F USB 2.0 Hi-Speed Adapter (M/F) allows you to connect an existing USB Micro-B cable between the USB-C port on your computer, laptop or tablet and a USB-A host port. This allows you to sync and charge your USB-C device without the extra expense of a new USB-C cable.

The portable, compact adapter supports USB 2.0 data transfer speeds up to 480 Mbps. The reversible USB-C male connector plugs into a USB-C port in either direction for fast, fumble-free connection every time.

Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. The U040-000-MIC-F is backward compatible with previous USB generations.

Short summary description Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F):
This short summary of the Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F), USB-C, USB Micro-B, Grey

Long summary description Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F):
This is an auto-generated long summary of Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) based on the first three specs of the first five spec groups.

Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F). Connector 1: USB-C, Connector 2: USB Micro-B, Connector contacts plating: Gold. Product colour: Grey

Ports & interfaces
Connector 1 *
USB-C
Connector 2 *
USB Micro-B
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Grey
Housing material
Aluminium
Data transfer rate
480 Gbit/s
USB required
Yes
Country of origin
China
Plug and Play
Yes
Operational conditions
Relative humidity
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
10.2 mm
Depth
24.9 mm
Weight & dimensions
Height
6.1 mm
Packaging data
Package width
39.9 mm
Package depth
12.7 mm
Package height
70.1 mm
Package weight
4 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205039
Master (outer) case width
110 mm
Master (outer) case length
25.4 mm
Master (outer) case height
180.1 mm
Master (outer) case gross weight
50 g
Harmonized System (HS) code
8517.62.0090
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)