HP logo

HP Pro x2 612 G2 Retail Solution with Retail Case

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123758
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
28 Feb 2019
Long product name HP Pro x2 612 G2 Retail Solution with Retail Case:

HP Pro x2 612 G2 Retail Solution with Retail Case

HP Pro x2 612 G2 Retail Solution with Retail Case:

Deliver an enhanced customer experience at the counter and increase your operational efficiencies with the HP MX12 Retail Solution, which combines a busines sclass Windows tablet, retail ready case, and docking station.[1]
Mobilize your commerce
Attach your third-party mobile payment device to the back of the case to accept transactions on the go, and charge it through the tablet’s USB port, accessed by the durable HP Retail Case 12.

Short summary description HP Pro x2 612 G2 Retail Solution with Retail Case:

HP Pro x2 612 G2 Retail Solution with Retail Case, Intel® Pentium®, 4410Y, 1.5 GHz, 2 MB, 4 GB, 1866 MHz

Long summary description HP Pro x2 612 G2 Retail Solution with Retail Case:

HP Pro x2 612 G2 Retail Solution with Retail Case. Processor family: Intel® Pentium®, Processor model: 4410Y, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Memory clock speed: 1866 MHz. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.