location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G2 Retail Solution with Retail Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro x2 612 G2 Retail Solution with Retail Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6A81EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2019
Product end of life date
Bullet Points HP Pro x2 612 G2 Retail Solution with Retail Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ m3 1 GHz 4 MB
  • - 8 GB
  • - 45 W
Long product name HP Pro x2 612 G2 Retail Solution with Retail Case :
The long product name of HP Pro x2 612 G2 Retail Solution with Retail Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro x2 612 G2 Retail Solution with Retail Case
More>>>
HP Pro x2 612 G2 Retail Solution with Retail Case:
The official description of HP Pro x2 612 G2 Retail Solution with Retail Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver an enhanced customer experience at the counter and increase your operational efficiencies with the HP MX12 Retail Solution, which combines a busines sclass Windows tablet, retail ready case, and docking station.[1]
Mobilize your commerce
Attach your third-party mobile payment device to the back of the case to accept transactions on the go, and charge it through the tablet’s USB port, accessed by the durable HP Retail Case 12.

Short summary description HP Pro x2 612 G2 Retail Solution with Retail Case:
This short summary of the HP Pro x2 612 G2 Retail Solution with Retail Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G2 Retail Solution with Retail Case, 1920 x 1280 pixels, Intel® Core™ m3, m3-7Y30, 7th gen Intel® Core™ m3, 1 GHz, 4 MB

Long summary description HP Pro x2 612 G2 Retail Solution with Retail Case:
This is an auto-generated long summary of HP Pro x2 612 G2 Retail Solution with Retail Case based on the first three specs of the first five spec groups.

HP Pro x2 612 G2 Retail Solution with Retail Case. Display resolution: 1920 x 1280 pixels. Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor generation: 7th gen Intel® Core™ m3. Internal memory: 8 GB, Memory clock speed: 1866 MHz. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 45 W

Display
Display resolution *
1920 x 1280 pixels
Processor
Processor family *
Intel® Core™ m3
Processor generation
7th gen Intel® Core™ m3
Processor model *
m3-7Y30
Processor cores
2
Processor threads
4
Processor frequency
1 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Memory
Memory clock speed
1866 MHz
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply
45 W
Weight & dimensions
Width
300 mm
Depth
213.8 mm
Height
91 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)